onsemi Bridge Rectifiers DBD10G-E

Description
Bridge Rectifier Single Phase Standard 600V Through Hole
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DBD10G-EOSTB-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DBD10G-EOSTB-ND
Bridge Rectifiers DBD10G-EOSTB-ND
Bridge Rectifier Single Phase Standard 600V Through Hole

Bridge Rectifier Single Phase Standard 600V Through Hole

Buy Now Datasheet
 - DBD10G-E - Rochester Electronics
Newburyport, MA, United States
Bridge Rectifier Diode, 1 Phase, 1A, 600V V(RRM), Silicon

Bridge Rectifier Diode, 1 Phase, 1A, 600V V(RRM), Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DBD10G-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DBD10G-E
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DBD10G-E
BRIDGE RECT 1PHASE 600V 1A

BRIDGE RECT 1PHASE 600V 1A

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers
Product Number DBD10G-EOSTB-ND DBD10G-E DBD10G-E
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package "4-DIP (0.300"", 7.62mm)" PDIP4
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BAR6302LE6327XTMA1 - 098551-BAR6302LE6327XTMA1 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Active
View Details
4 suppliers
Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Rectifier Diode - FXS25F - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 10 amps
IF 500 mA
trr 300 ns
View Details
Rectifier Diodes, Type SBD - Model: YG805C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 100 volts
View Details