Bridge Rectifier Single Phase Standard 600V Through Hole TS-6P
Bridge Rectifier Diode, 1 Phase, 20A, 600V V(RRM), Silicon
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 129441-DFB2060
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 20A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TS-6P
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1,200
Bridge Rectifiers 600V 20A Glass Pass. Bridge Rectifier Product overview: DFB2060 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFB2060 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1P 600V 20A TS-6P
Bridge Rectifiers 600V 20A Glass Pass. Bridge Rectifier
BRIDGE RECT 1P 600V 20A TS-6P
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | DFB2060-ND | DFB2060 | 129441-DFB2060 | 299-DFB2060 | DFB2060 | DFB2060 | DFB2060 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - DFB2060 | 600V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | ||||||
| Package | 4-SIP, TS-6P | SIP1-B/S | Tube | TS-6P | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Life Cycle Stage | Active | Declining |