Bridge Rectifier Diode, 1 Phase, 20A, 1000V V(RRM), Silicon
Glass-Passivated Bridge Rectifier, 100-BLKBG Product overview: DFB20100F162 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFB20100F162 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 1kV Through Hole TS-6P
Manufacturer: ON Semiconductor
Win Source Part Number: 806711-DFB20100F162
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 20A
Supplier Device Package: TS-6P
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-SIP, TS-6P
Voltage - Peak Reverse (Maximum): 1kV
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 20A
Current - Reverse Leakage at Vr: 10μA at 1000V
Bridge Rectifiers BR TS6P GPPN 20A 1000V
BRIDGE RECT 1PHASE 1V 20A TS6P
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | DFB20100F162 | 299-DFB20100F162 | DFB20100F162-ND | 806711-DFB20100F162 | DFB20100F162 | DFB20100F162 |
| Product Name | Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - DFB20100F162 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Package | SIP4 | 4-SIP, TS-6P | TS-6P-4L | |||
| Life Cycle Stage | Obsolete | Last Shipments | ||||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |