Trans Voltage Suppressor Diode, 5.3V V(RWM), Bidirectional, 1 Element, Silicon
14V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
14V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
14V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
TVS Diode, Bidirectional, 7V Breakdown, 20V Clamp, 0.3W, 2-Term Product overview: ESD8472MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 20V, 0.3W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 20V, 0.3W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8472MUT5G can be used for catalog matching and distributor lookup.
TVS DIODE 5.3VWM 14VC 2X3DFN
TVS DIODE 5.3VWM 14VC 2X3DFN
3A 14V 7V Bi-Directional 5.3V X3-DFN-2(0.3x0.6) Electrostatic and Surge Protection (TVS/ESD) ROHS
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD8472MUT5G | ESD8472MUT5GOSTR-ND | 144-ESD8472MUT5G | ESD8472MUT5G | ESD8472MUT5G | ESD8472MUT5G |
| Product Name | TVS Diodes | 7V 20V 0.3W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Configuration | Single | Single | ||||
| Package | 0201 (0603 Metric) | 2-X3DFN (0.6x0.3) (0201) | 0201 (0603 Metric) | |||
| VC | 14 volts | 14 volts | 14 volts | 14 volts | ||
| VBR | 7 volts | 7 volts | 7 volts | 7 volts |