Low-current voltage regulator diodes
Zener Diode 7.5V 365mW ±5% Surface Mount DFN1006BD-2
Low-current voltage regulator diode
Low-current voltage regulator diode
Low-current voltage regulator diode
BZX8850S-C7V5/SOD882
| Rochester Electronics | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX8850S-C7V5YL | 1727-BZX8850S-C7V5YLTR-ND | 2434608 | BZX8850S-C7V5YL |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | 150 C (302 F) | 150 C (302 F) | ||
| Package | DFN1006BD-2 | DFN1006BD-2 |