onsemi Bridge Rectifiers - DFB2540 DFB2540

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 014150-DFB2540 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 25A Current - Reverse Leakage @ Vr: 10μA @ 400V Voltage - Peak Reverse (Max): 400V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TS-6P Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1,200
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 014150-DFB2540 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 25A Current - Reverse Leakage @ Vr: 10μA @ 400V Voltage - Peak Reverse (Max): 400V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TS-6P Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1,200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DFB2540 - 014150-DFB2540 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DFB2540
014150-DFB2540
Bridge Rectifiers - DFB2540 014150-DFB2540
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 014150-DFB2540 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 25A Current - Reverse Leakage @ Vr: 10μA @ 400V Voltage - Peak Reverse (Max): 400V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TS-6P Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1,200

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 014150-DFB2540
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 25A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Voltage - Peak Reverse (Max): 400V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TS-6P
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1,200

Buy Now Datasheet
Bridge Rectifiers - DFB2540FS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DFB2540FS-ND
Bridge Rectifiers DFB2540FS-ND
Bridge Rectifier Single Phase Standard 400V Through Hole TS-6P

Bridge Rectifier Single Phase Standard 400V Through Hole TS-6P

Buy Now Datasheet
 - DFB2540 - Rochester Electronics
Newburyport, MA, United States
Glass-Passivated Bridge Rectifiers

Glass-Passivated Bridge Rectifiers

Supplier's Site Datasheet
 - DFB2540 - Rochester Electronics
Newburyport, MA, United States
Glass-Passivated Bridge Rectifiers

Glass-Passivated Bridge Rectifiers

Supplier's Site Datasheet
Diode and Rectifier - 299-DFB2540 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
299-DFB2540
Diode and Rectifier 299-DFB2540
Glass-Passivated Bridge Rectifiers, 1200-TUBE Product overview: DFB2540 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFB2540 can be used for catalog matching and distributor lookup.

Glass-Passivated Bridge Rectifiers, 1200-TUBE Product overview: DFB2540 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFB2540 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DFB2540 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DFB2540
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DFB2540
BRIDGE RECT 1PHASE 400V 25A TS6P

BRIDGE RECT 1PHASE 400V 25A TS6P

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
DFB2540
Bridge Rectifiers DFB2540
Bridge Rectifiers 400V 25A Glass Pass. Bridge Rectifier

Bridge Rectifiers 400V 25A Glass Pass. Bridge Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 014150-DFB2540 DFB2540FS-ND DFB2540 299-DFB2540 DFB2540 DFB2540
Product Name Bridge Rectifiers - DFB2540 Bridge Rectifiers Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts
IR 0.0100 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data