onsemi 20V 100MA Diode and Rectifier DCJ010-TL-E

Description
DIODE ARRAY GP 20V 100MA 3MCP
Request a Quote Datasheet
Description
DIODE ARRAY GP 20V 100MA 3MCP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DCJ010-TL-E - Rochester Electronics
Newburyport, MA, United States
DIODE ARRAY GP 20V 100MA 3MCP

DIODE ARRAY GP 20V 100MA 3MCP

Supplier's Site Datasheet
Singapore, Singapore
20V 100MA Diode and Rectifier
286-DCJ010-TL-E
20V 100MA Diode and Rectifier 286-DCJ010-TL-E
DIODE ARRAY GP 20V 100MA 3MCP Product overview: DCJ010-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DCJ010-TL-E can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 20V 100MA 3MCP Product overview: DCJ010-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DCJ010-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - DCJ010-TL-E - 080366-DCJ010-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DCJ010-TL-E
080366-DCJ010-TL-E
Diodes, Rectifiers - Arrays - DCJ010-TL-E 080366-DCJ010-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 080366-DCJ010-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 20V Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 15V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 3-MCP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 080366-DCJ010-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 20V
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 15V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 3-MCP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DCJ010-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DCJ010-TL-E
Discrete Semiconductor Products - Diodes - Rectifiers DCJ010-TL-E
DIODE ARRAY GP 20V 100MA 3MCP

DIODE ARRAY GP 20V 100MA 3MCP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number DCJ010-TL-E 286-DCJ010-TL-E 080366-DCJ010-TL-E DCJ010-TL-E
Product Name 20V 100MA Diode and Rectifier Diodes, Rectifiers - Arrays - DCJ010-TL-E Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete Obsolete(EOL) Removed
RoHS Compliant RoHS RoHS
Package SOT323; SC-70 (SOT-323) Tape and Reel 3-MCP
IO 0.1000 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data