25.0 A Single-Phase Bridge Rectifier
Manufacturer: ON Semiconductor
Win Source Part Number: 769834-DBD250G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: 4-SIP
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Part Status: Obsolete(EOL)
Family Name: DBD250G
Categories: Discrete Semiconductor Products
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 12.5A
Alternative Parts (Cross-Reference): S25VB60-4000; S25VB60; S25VB60-7000; 26MB60APBF;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
25.0 A Single-Phase Bridge Rectifier, 250-BLKBX Product overview: DBD250G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25.0 A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DBD250G can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 600V 6A
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | DBD250G | 769834-DBD250G | 299-DBD250G | DBD250G |
| Product Name | Bridge Rectifiers - DBD250G | 25.0 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Package | GBPC 32x32 / DBD250 | Bulk | ||
| Life Cycle Stage | Obsolete | Removed | ||
| RoHS Compliant | RoHS | RoHS | ||
| Diode Type | Single Phase |