onsemi Single Diodes ES1J

Description
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ES1JFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1JFSCT-ND
Single Diodes ES1JFSCT-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - ES1JFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1JFSTR-ND
Single Diodes ES1JFSTR-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - ES1JFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1JFSDKR-ND
Single Diodes ES1JFSDKR-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Switching Diodes - 7613600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7613600
Switching Diodes 7613600
Diode Switching 600V 1A DO214AC

Diode Switching 600V 1A DO214AC

Supplier's Site
Switching Diodes - 7613600P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7613600P
Switching Diodes 7613600P
Diode Switching 600V 1A DO214AC

Diode Switching 600V 1A DO214AC

Supplier's Site
Switching Diodes - 1241354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1241354
Switching Diodes 1241354
Diode Switching 600V 1A DO214AC

Diode Switching 600V 1A DO214AC

Supplier's Site
 - ES1J - Rochester Electronics
Newburyport, MA, United States
1.0A Ultra Fast Recovery Rectifier

1.0A Ultra Fast Recovery Rectifier

Supplier's Site Datasheet
1.0 A Diode and Rectifier - 2085-ES1J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0 A Diode and Rectifier
2085-ES1J
1.0 A Diode and Rectifier 2085-ES1J
Rectifiers 1.0 A Ultra Fast Recovery Rect Product overview: ES1J from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ES1J can be used for catalog matching and distributor lookup.

Rectifiers 1.0 A Ultra Fast Recovery Rect Product overview: ES1J from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ES1J can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 051242-ES1J - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
051242-ES1J
Discrete Semiconductor Products 051242-ES1J
Manufacturer: Fairchild Semiconductor Win Source Part Number: 051242-ES1J Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: SMD/SMT Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-214AC SMA Manufacturer Device Package: SMA (DO-214AC) Standard Package: 1 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5µA @ 600V Operating Temperature - Junction: 150°C (Max) Capacitance @ Vr F: 8pF @ 0V 1MHz Family Name: ES1J Alternative Parts (Cross-Reference): ES1LJ E3G; ES1J-T R2G; ES1J-T M2G; ES1J-T R3G; Introduction Date: February 23, 2006 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 051242-ES1J
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5µA @ 600V
Operating Temperature - Junction: 150°C (Max)
Capacitance @ Vr F: 8pF @ 0V 1MHz
Family Name: ES1J
Alternative Parts (Cross-Reference): ES1LJ E3G; ES1J-T R2G; ES1J-T M2G; ES1J-T R3G;
Introduction Date: February 23, 2006
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics

Buy Now
Fast Diode, 1A, 600V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi - 67P3443 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 1A, 600V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi
67P3443
Fast Diode, 1A, 600V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi 67P3443
FAST DIODE, 1A, 600V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.7V; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm Max:30A RoHS Compliant: Yes

FAST DIODE, 1A, 600V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.7V; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm Max:30A RoHS Compliant: Yes

Supplier's Site
Fast Diode, 1A, 600V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 52M3094 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 1A, 600V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Onsemi
52M3094
Fast Diode, 1A, 600V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Onsemi 52M3094
FAST DIODE, 1A, 600V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:35ns; Forward Surge Current:30A; Product Range:-RoHS Compliant: Yes

FAST DIODE, 1A, 600V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:35ns; Forward Surge Current:30A; Product Range:-RoHS Compliant: Yes

Supplier's Site
Rectifier Diode, Single, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi - 93T1519 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Diode, Single, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi
93T1519
Rectifier Diode, Single, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi 93T1519
RECTIFIER DIODE, SINGLE, DO-214AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:35ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER DIODE, SINGLE, DO-214AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:35ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
ES1J
Rectifiers ES1J
Rectifiers 1.0 A Ultra Fast Recovery Rect

Rectifiers 1.0 A Ultra Fast Recovery Rect

Buy Now Datasheet
Single Diodes - ES1J - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ES1J
Single Diodes ES1J
DIODE GEN PURP 600V 1A DO214AC

DIODE GEN PURP 600V 1A DO214AC

Supplier's Site Datasheet
Single Diodes - ES1J - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ES1J
Single Diodes ES1J
DIODE GEN PURP 600V 1A DO214AC

DIODE GEN PURP 600V 1A DO214AC

Supplier's Site Datasheet
Diodes >> Fast recovery/high efficiency diode - ES1J - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
ES1J
Diodes >> Fast recovery/high efficiency diode ES1J
1.7V@1A 35ns 1A 600V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS

1.7V@1A 35ns 1A 600V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES1J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES1J
Discrete Semiconductor Products - Diodes - Rectifiers ES1J
DIODE GEN PURP 600V 1A DO214AC

DIODE GEN PURP 600V 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Step Recovery Diodes Rectifiers Diodes Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Diodes Rectifiers
Product Number ES1JFSCT-ND 7613600 ES1J 2085-ES1J 051242-ES1J 67P3443 52M3094 93T1519 ES1J ES1J ES1J ES1J
Product Name Single Diodes Switching Diodes 1.0 A Diode and Rectifier Discrete Semiconductor Products Fast Diode, 1A, 600V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi Fast Diode, 1A, 600V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Onsemi Rectifier Diode, Single, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi Rectifiers Single Diodes Diodes >> Fast recovery/high efficiency diode Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Diode Applications Switching Rectifier
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Declining
Package SMA; SMA Reel DO-214AC SMA; DO-214AC, SMA SMA
Unlock Full Specs
to access all available technical data