2.0A Ultra Fast Recovery Rectifier
2.0A Ultra Fast Recovery Rectifier
Rectifiers 2.0a Rectifier UF Recovery Product overview: ES2C from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.0a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ES2C can be used for catalog matching and distributor lookup.
Diode Standard 150V 2A Surface Mount DO-214AA (SMB)
Diode Standard 150V 2A Surface Mount DO-214AA (SMB)
Diode Standard 150V 2A Surface Mount DO-214AA (SMB)
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 066611-ES2C
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AA SMB
Manufacturer Device Package: DO-214AA (SMB)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 10µA @ 150V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 18pF @ 4V 1MHz
Alternative Parts (Cross-Reference): MURS115T3G; ES2C R5G; ES2CHE3/2CT;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 150V 2A DO214AA
Rectifiers 2.0a Rectifier UF Recovery
RECTIFIER, ULTRAFAST, 2A, 150V, DO-214AA; Repetitive Peak Reverse Voltage:150V; Average Forward Current:2A; Diode Configuration:Single
DIODE GEN PURP 150V 2A DO214AA
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | ES2C | 2085-ES2C | ES2CFSCT-ND | 066611-ES2C | ES2C | ES2C | 29X6675 | ES2C |
| Product Name | 2.0a Diode and Rectifier | Single Diodes | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Ultrafast, 2A, 150V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | Single Diodes | |
| Diode Applications | Rectifier | |||||||
| Life Cycle Stage | Active | Declining | ||||||
| Package | SMB | Reel | DO-214AA | SMB; DO-214AA, SMB | ||||
| RoHS Compliant | RoHS | |||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |