Diode Standard 200V 3A Surface Mount SMC (DO-214AB)
Diode Standard 200V 3A Surface Mount SMC (DO-214AB)
Diode Standard 200V 3A Surface Mount SMC (DO-214AB)
Rectifiers 3.0a Rectifier UF Recovery Product overview: ES3D from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.0a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ES3D can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 094099-ES3D
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AB SMC
Manufacturer Device Package: SMC (DO-214AB)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 3A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 10µA @ 200V
Operating Temperature - Junction: -50°C ~ 150°C
Capacitance @ Vr F: 45pF @ 4V 1MHz
Family Name: ES3D
Alternative Parts (Cross-Reference): ES3D-E3/51T; ES3D-E3/1T; ES3D-E3; U3D-M3/57T;
Introduction Date: March 04, 1999
ECCN: EAR99
Country of Origin: China , Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
3.0A Ultra Fast Recovery Rectifier
3.0A Ultra Fast Recovery Rectifier
Diode Ultra Fast Recovery 200V 3A 2-SMC
Diode Ultra Fast Recovery 200V 3A 2-SMC
Diode Ultra Fast Recovery 200V 3A 2-SMC
FAST DIODE, 3A, 200V, DO-214AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single
DIODE, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single
DIODE, ULTRA-FAST SMD 3A 200V; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE GEN PURP 200V 3A SMC
3A 200V 950mV@3A SMC(DO-214AB) Diodes - General Purpose ROHS
Rectifiers 3.0a Rectifier UF Recovery
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | General Purpose Diodes |
| Product Number | ES3DFSDKR-ND | 2085-ES3D | 094099-ES3D | ES3D | 6708814P | 6708814 | 58K8809 | 67R2022 | 64AH3438 | ES3D | ES3D | ES3D | ES3D |
| Product Name | Single Diodes | 3.0a Diode and Rectifier | Discrete Semiconductor Products | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Fast Diode, 3A, 200V, Do-214Ab; Repetitive Peak Reverse Voltage Onsemi | Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Diode, Ultra-Fast Smd 3A 200V; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Diodes - General Purpose | Rectifiers | Single Diodes | |
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | ? to 150 C (? to 302 F) | ||||||||||
| Package | Reel | SMC | DO-214AA | Do-214ab (smc) | DO-214AB | DO-214AB, SMC | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Diode Type | Standard | ||||||||||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | 0.9500 volts | 0.9500 volts | 0.9500 volts | 0.9500 volts |