3.0A Ultra Fast Recovery Rectifier
3.0A Ultra Fast Recovery Rectifier
Rectifiers 3.0a Rectifier UF Recovery Product overview: ES3A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.0a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ES3A can be used for catalog matching and distributor lookup.
Diode Standard 50V 3A Surface Mount SMC (DO-214AB)
Diode Standard 50V 3A Surface Mount SMC (DO-214AB)
Diode Standard 50V 3A Surface Mount SMC (DO-214AB)
950mV@3A 20ns 3A 50V DO-214AB Fast recovery/high efficiency diode ROHS
Rectifiers 3.0a Rectifier UF Recovery
DIODE GEN PURP 50V 3A SMC
RECTIFIER, FAST, 3A, 50V, DO-214AB; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | ES3A | 8023199P | 8023199 | 2085-ES3A | ES3AFSCT-ND | ES3A | ES3A | ES3A | ES3A | 29X6676 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 3.0a Diode and Rectifier | Single Diodes | Diodes >> Fast recovery/high efficiency diode | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Fast, 3A, 50V, Do-214Ab; Repetitive Peak Reverse Voltage Onsemi | |
| Diode Applications | Rectifier | |||||||||
| Life Cycle Stage | Active | Declining | ||||||||
| Package | SMC | DO-214AB (SMC) | Do-214ab (smc) | Reel | DO-214AB | DO-214AB, SMC | ||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS |