Manufacturer: ON Semiconductor
Win Source Part Number: 918699-ESD7461N2T5G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 39V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)
Package: 2-XDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESD7461
Categories: Circuit Protection
Case / Package: 2-XDFN (1x0.6) (SOD-882)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESD7461N2T5GOSTR, ESD7461N2T5GOSDKR, ESD7461N2T5G-ND, ESD7461N2T5GOSCT
Trans Voltage Suppressor Diode, 16V V(RWM), Bidirectional, 1 Element, Silicon
Ultra-Low Capacitance ESD Protection Ultra-Low Capacitance ESD Protection, 8000-REEL Product overview: ESD7461N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7461N2T5G can be used for catalog matching and distributor lookup.
TVS DIODE 16VWM 39VC 2XDFN
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 918699-ESD7461N2T5G | ESD7461N2T5G | 144-ESD7461N2T5G | ESD7461N2T5G | ESD7461N2T5G |
| Product Name | TVS - TVS - Diodes - ESD7461N2T5G | Low-Power TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Package | 2-XDFN (1x0.6) (SOD-882) | 2-XDFN | 2-XDFN (1x0.6) (SOD-882) | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS | RoHS | |||
| Configuration | Single |