PIN Diode 50V 50mA 5-Pin CPH T/R Product overview: CPH5512-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 50mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-CPH5512-TL-E can be used for catalog matching and distributor lookup.
Pin Diode
RF Diode PIN - 2 Independent 50V 50mA 5-CPH
Manufacturer: ON Semiconductor
Win Source Part Number: 202765-CPH5512-TL-E
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - 2 Independent
Capacitance @ Vr, F: 0.23pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 50V
Resistance @ If, F: 5 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: 5-CPH
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
RF DIODE PIN 50V 5CPH
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | PIN Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-CPH5512-TL-E | CPH5512-TL-E | CPH5512-TL-E-ND | 202765-CPH5512-TL-E | CPH5512-TL-E |
| Product Name | 50V 50mA Diode and Rectifier | RF Diodes | RF Diodes - CPH5512-TL-E | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Package | CPH | SC-74; SC-74A, SOT-25 | SC-74; SC-74A, SOT-753 | 5-CPH | 5-CPH |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 C (-67 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | |
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete |