Bridge Rectifier Diode, 1 Phase, 4.5A, 600V V(RRM), Silicon
Bridge Rectifier Single Phase Standard 600V Through Hole
BRIDGE RECT 1PHASE 600V 4.5A
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DBA150G | DBA150G-ND | DBA150G |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Package | CASE160AA | 4-Square, GBPC-W | |
| Life Cycle Stage | Obsolete | Removed | |
| RoHS Compliant | RoHS |