onsemi Bridge Rectifiers DBF20G

Description
Bridge Rectifier Single Phase Standard 600V Through Hole
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DBF20GOS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DBF20GOS-ND
Bridge Rectifiers DBF20GOS-ND
Bridge Rectifier Single Phase Standard 600V Through Hole

Bridge Rectifier Single Phase Standard 600V Through Hole

Buy Now Datasheet
 - DBF20G - Rochester Electronics
Newburyport, MA, United States
2.0A Single-Phase Bridge Rectifier

2.0A Single-Phase Bridge Rectifier

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DBF20G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DBF20G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DBF20G
BRIDGE RECT 1PHASE 600V 1.5A

BRIDGE RECT 1PHASE 600V 1.5A

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers
Product Number DBF20GOS-ND DBF20G DBF20G
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, DBF SIP-4
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
RFFETs - BA 892-02V E6433 - 912775-BA 892-02V E6433 - Win Source Electronics
Specs
Configuration Single
Diode Type RF Diode Standard - Single 35V 100 mA PG-SC79-2
Package PG-SC79-2
View Details
3 suppliers
High-speed switching diode - BAV70M,315 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YG865C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 45 volts
View Details