STMicroelectronics, Inc. TVS Diodes ESDA25P35-1U1M

Description
41V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 1610
Request a Quote Datasheet
Description
41V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 1610
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-16913-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16913-1-ND
TVS Diodes 497-16913-1-ND
41V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 1610

41V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 1610

Buy Now Datasheet
TVS Diodes - 497-16913-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16913-2-ND
TVS Diodes 497-16913-2-ND
41V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 1610

41V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 1610

Buy Now Datasheet
TVS Diodes - 497-16913-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16913-6-ND
TVS Diodes 497-16913-6-ND
41V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 1610

41V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 1610

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1001420-ESDA25P35-1U1M - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1001420-ESDA25P35-1U1M
Circuit Protection - TVS - Diodes 1001420-ESDA25P35-1U1M
Win Source Part Number: 1001420-ESDA25P35-1U 1M Category: Circuit Protection>TVS - Diodes Series: ESDA Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 8,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 22V Voltage - Breakdown (Min): 23.3V Voltage - Clamping (Max) @ Ipp: 41V Power - Peak Pulse: 1400W (1.4kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 35A (8/20µs) Package / Case: 2-UDFN Supplier Device Package: 1610 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-16913-1,497-1691 3-2,497-16913-6 Base Product Number: ESDA25

Win Source Part Number: 1001420-ESDA25P35-1U1M
Category: Circuit Protection>TVS - Diodes
Series: ESDA
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 8,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 23.3V
Voltage - Clamping (Max) @ Ipp: 41V
Power - Peak Pulse: 1400W (1.4kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 35A (8/20µs)
Package / Case: 2-UDFN
Supplier Device Package: 1610
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-16913-1,497-16913-2,497-16913-6
Base Product Number: ESDA25

Buy Now Datasheet
TVS Diodes - 1637316 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1637316
TVS Diodes 1637316
Trans. Voltage Suppressor 22V 1400W 1610

Trans. Voltage Suppressor 22V 1400W 1610

Supplier's Site
TVS Diodes - 1639774P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1639774P
TVS Diodes 1639774P
Trans. Voltage Suppressor 22V 1400W 1610

Trans. Voltage Suppressor 22V 1400W 1610

Supplier's Site
TVS Diodes - 1639774 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1639774
TVS Diodes 1639774
Trans. Voltage Suppressor 22V 1400W 1610

Trans. Voltage Suppressor 22V 1400W 1610

Supplier's Site
25V 1400W TVS Protection Diode - 144-ESDA25P35-1U1M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 1400W TVS Protection Diode
144-ESDA25P35-1U1M
25V 1400W TVS Protection Diode 144-ESDA25P35-1U1M
TVS Diode, Unidirectional, 25V, 1400W, SILICON Product overview: ESDA25P35-1U1M from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V, 1400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, 1400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA25P35-1U1M can be used for catalog matching and distributor lookup.

TVS Diode, Unidirectional, 25V, 1400W, SILICON Product overview: ESDA25P35-1U1M from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V, 1400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, 1400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA25P35-1U1M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ESDA25P35-1U1M - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 1400W, 22V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 1400W, 22V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - ESDA25P35-1U1M - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
ESDA25P35-1U1M
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) ESDA25P35-1U1M
35A@(8/20us) 41V 1.4kW 23.3V 22V DFN1610-2 Electrostatic and Surge Protection (TVS/ESD) ROHS

35A@(8/20us) 41V 1.4kW 23.3V 22V DFN1610-2 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes ESDA25P35-1U1M
TVS DIODE 22VWM 41VC 1610

TVS DIODE 22VWM 41VC 1610

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA25P35-1U1M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA25P35-1U1M
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA25P35-1U1M
TVS DIODE 22VWM 41VC 1610

TVS DIODE 22VWM 41VC 1610

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-16913-1-ND 1001420-ESDA25P35-1U1M 1637316 1639774P 144-ESDA25P35-1U1M ESDA25P35-1U1M ESDA25P35-1U1M ESDA25P35-1U1M ESDA25P35-1U1M
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Diodes TVS Diodes 25V 1400W TVS Protection Diode TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 2-UDFN 2-UDFN Qfn QFN 2-UDFN 1610
Peak Pulse Power 1400 watts 1400 watts 1400 watts 1400 watts 1400 watts
VC 41 volts 41 volts 41 volts 41 volts 41 volts
VBR 23.3 volts 23.3 volts 23.3 volts 23.3 volts 23.3 volts
Unlock Full Specs
to access all available technical data