DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 260 270 280 290 300 305 306 307 308 309 310 311 312 313 314 315 316 317 320 330 340 350 360 370 400 417
Product Name Notes
10.5V Clamp 57A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
10.5V Clamp 57A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
11.3V Clamp 53A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
11.3V Clamp 53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
121V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
134V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
21.2V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
21.2V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
25.2V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
25.2V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
265V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
29V Clamp 136A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
30.6V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
30.6V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
30.6V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
33.2V Clamp 18A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
33.2V Clamp 18A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
344V Clamp 1.75A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
353V Clamp 11.3A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
388V Clamp 10.3A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
41.5V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
41.5V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
42.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.9V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
53.9V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
59V Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
76V Clamp 52A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
84V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
92V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
92V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Clamp Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 12.8VWM 21.2V DO214AA
TVS DIODE 128VWM 207VC DO214AA
TVS DIODE 15.3VWM 25.2V DO214AA
TVS DIODE 171VWM 274VC DO214AA
TVS DIODE 18.8VWM 30.6V DO214AA
TVS DIODE 188VWM 328VC DO214AA
TVS DIODE 20.5VWM 33.2V DO214AA
TVS DIODE 23.1VWM 37.5V DO214AA
TVS DIODE 25.6VWM 41.5V DO214AA
TVS DIODE 28.2VWM 45.7V DO214AA
TVS DIODE 30.8VWM DO214AA
TVS DIODE 33.3VWM 53.9V DO214AA
TVS DIODE 5.8VWM 10.5V DO214AA
TVS DIODE 58.1VWM 92VC DO214AA
TVS DIODE 6.4VWM 11.3V DO214AA

<< Prev Next >>