Win Source Part Number: 1298168-SM6T33CAHM3_
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM6T, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28.2V
Voltage - Breakdown (Min): 31.4V
Voltage - Clamping (Max) @ Ipp: 45.7V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 13.1A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SM6T33CAHM3_A/HC
Base Product Number: SM6T33
45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 28.2VWM 45.7VC DO214AA Product overview: SM6T33CAHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T33CAHM3_A/H can be used for catalog matching and distributor lookup.
TVS DIODE, BIDIR, 28.2V, 600W, DO-214AA ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298168-SM6T33CAHM3_A/H | 112-SM6T33CAHM3_A/HTR-ND | 144-SM6T33CAHM3_A/H | 82AH9119 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Tvs Diode, Bidir, 28.2V, 600W, Do-214Aa Rohs Compliant Vishay |
| Package | DO-214AA, SMB | SMB; DO-214AA, SMB | Tape & Reel (TR) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 45.7 volts | 45.7 volts | ||
| VBR | 31.4 volts | 31.4 volts |