600W Bidirectional TVS Diode, 47.6V, SMB Product overview: SM6T56CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 47.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 47.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T56CA can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1251095-SM6T56CA
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS Diodes / ESD Suppressors 600W 56V Bidirect
TVS DIODE 47.6VWM 100VC SMB
TVS DIODE, 47.6V, BIDIR, DO-214AA; Product Range:Transil SM6T Series; TVS Polarity:Bidirection
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1907681P | 1907681 | 144-SM6T56CA | 1251095-SM6T56CA | 497-6499-2-ND | SM6T56CA | SM6T56CA | 23AH3596 |
| Product Name | Zener Diodes | Zener Diodes | 600W 47.6V TVS Protection Diode | TVS - TVS - Diodes - SM6T56CA | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 47.6V, Bidir, Do-214Aa; Product Range Stmicroelectronics |
| Package | DO-214AA (SMB); SMB | Do-214aa (smb) | Tape and Reel | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | SMB; SMB (DO-214AA) | DO-214AA | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Pin Count | 2 | 2 | ||||||
| Configuration | Single | Single | ||||||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |