Vishay Intertechnology, Inc. TVS Diodes SM6T6V8CA-M3/52

Description
10.5V Clamp 57A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
10.5V Clamp 57A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM6T6V8CA-M3/52-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 57A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

10.5V Clamp 57A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1296301-SM6T6V8CA-M3/52 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296301-SM6T6V8CA-M3/52
Circuit Protection - TVS - Diodes 1296301-SM6T6V8CA-M3/52
Win Source Part Number: 1296301-SM6T6V8CA-M3 /52 Category: Circuit Protection>TVS - Diodes Series: SM6T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.8V Voltage - Breakdown (Min): 6.45V Voltage - Clamping (Max) @ Ipp: 10.5V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 57A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM6T6V8

Win Source Part Number: 1296301-SM6T6V8CA-M3/52
Category: Circuit Protection>TVS - Diodes
Series: SM6T, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.8V
Voltage - Breakdown (Min): 6.45V
Voltage - Clamping (Max) @ Ipp: 10.5V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 57A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM6T6V8

Buy Now Datasheet
Singapore, Singapore
600W 6.8V TVS Protection Diode
144-SM6T6V8CA-M3/52
600W 6.8V TVS Protection Diode 144-SM6T6V8CA-M3/52
600W,6.8V 5%,BIDIR,SMB TVS Product overview: SM6T6V8CA-M3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 6.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 6.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T6V8CA-M3/52 can be used for catalog matching and distributor lookup.

600W,6.8V 5%,BIDIR,SMB TVS Product overview: SM6T6V8CA-M3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 6.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 6.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T6V8CA-M3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T6V8CA-M3/52 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T6V8CA-M3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T6V8CA-M3/52
TVS DIODE 5.8VWM 10.5VC DO214AA

TVS DIODE 5.8VWM 10.5VC DO214AA

Supplier's Site
600W,6.8V 5%,bidir,smb Tvs Vishay - 53T3453 - Newark, An Avnet Company
Chicago, IL, United States
600W,6.8V 5%,bidir,smb Tvs Vishay
53T3453
600W,6.8V 5%,bidir,smb Tvs Vishay 53T3453
600W,6.8V 5%,BIDIR,SMB TVS

600W,6.8V 5%,BIDIR,SMB TVS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM6T6V8CA-M3/52-ND 1296301-SM6T6V8CA-M3/52 144-SM6T6V8CA-M3/52 SM6T6V8CA-M3/52 53T3453
Product Name TVS Diodes Circuit Protection - TVS - Diodes 600W 6.8V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 600W,6.8V 5%,bidir,smb Tvs Vishay
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 10.5 volts 10.5 volts 10.5 volts
Unlock Full Specs
to access all available technical data