Manufacturer: Vishay
Win Source Part Number: 934088-SM6T30A-E3/5B
Series: SM6T, TransZorb®
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 41.5V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM6T30
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SM6T30A-E3/5BGITR, SM6T30A-E3/5B-ND, SM6T30A-E3/5BGICT, SM6T30A-E3/5BGIDKR
DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SM6T30A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T30A-E3/5B can be used for catalog matching and distributor lookup.
41.5V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
41.5V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
41.5V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 25.6VWM 41.5VC DO214AA
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 934088-SM6T30A-E3/5B | 144-SM6T30A-E3/5B | SM6T30A-E3/5BGITR-ND | SM6T30A-E3/5B | 77K7689 |
| Product Name | TVS - TVS - Diodes - SM6T30A-E3/5B | 600 W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,25.6V V(Rwm),do-214Aa / Smb Vishay |
| Package | SMB; DO-214AA (SMBJ) | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS |