Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SM6T18CA-E3/5B

Description
Win Source Part Number: 1296330-SM6T18CA-E3/ 5B Category: Circuit Protection>TVS - Diodes Series: SM6T, TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15.3V Voltage - Breakdown (Min): 17.1V Voltage - Clamping (Max) @ Ipp: 25.2V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 24A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SM6T18CA-E3/5B,112-S M6T18CA-E3/5BCT,112- SM6T18CA-E3/5BDKR,11 2-SM6T18CA-E3/5BTR Base Product Number: SM6T18
Request a Quote Datasheet
Description
Win Source Part Number: 1296330-SM6T18CA-E3/ 5B Category: Circuit Protection>TVS - Diodes Series: SM6T, TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15.3V Voltage - Breakdown (Min): 17.1V Voltage - Clamping (Max) @ Ipp: 25.2V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 24A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SM6T18CA-E3/5B,112-S M6T18CA-E3/5BCT,112- SM6T18CA-E3/5BDKR,11 2-SM6T18CA-E3/5BTR Base Product Number: SM6T18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1296330-SM6T18CA-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296330-SM6T18CA-E3/5B
Circuit Protection - TVS - Diodes 1296330-SM6T18CA-E3/5B
Win Source Part Number: 1296330-SM6T18CA-E3/ 5B Category: Circuit Protection>TVS - Diodes Series: SM6T, TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15.3V Voltage - Breakdown (Min): 17.1V Voltage - Clamping (Max) @ Ipp: 25.2V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 24A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SM6T18CA-E3/5B,112-S M6T18CA-E3/5BCT,112- SM6T18CA-E3/5BDKR,11 2-SM6T18CA-E3/5BTR Base Product Number: SM6T18

Win Source Part Number: 1296330-SM6T18CA-E3/5B
Category: Circuit Protection>TVS - Diodes
Series: SM6T, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15.3V
Voltage - Breakdown (Min): 17.1V
Voltage - Clamping (Max) @ Ipp: 25.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 24A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SM6T18CA-E3/5B,112-SM6T18CA-E3/5BCT,112-SM6T18CA-E3/5BDKR,112-SM6T18CA-E3/5BTR
Base Product Number: SM6T18

Buy Now Datasheet
Singapore, Singapore
600W 32.5V TVS Protection Diode
144-SM6T18CA-E3/5B
600W 32.5V TVS Protection Diode 144-SM6T18CA-E3/5B
TVS Diode, 600W, Bidirectional, 32.5V Clamping, SMB Product overview: SM6T18CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 32.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 32.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T18CA-E3/5B can be used for catalog matching and distributor lookup.

TVS Diode, 600W, Bidirectional, 32.5V Clamping, SMB Product overview: SM6T18CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 32.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 32.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T18CA-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-SM6T18CA-E3/5BCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 15.3VWM 25.2V DO214AA

TVS DIODE 15.3VWM 25.2V DO214AA

Buy Now Datasheet
TVS Diodes - 112-SM6T18CA-E3/5BDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 15.3VWM 25.2V DO214AA

TVS DIODE 15.3VWM 25.2V DO214AA

Buy Now Datasheet
TVS Diodes - 112-SM6T18CA-E3/5BTR-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

25.2V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T18CA-E3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T18CA-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T18CA-E3/5B
TVS DIODE 15.3VWM 25.2VC DO214AA

TVS DIODE 15.3VWM 25.2VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1296330-SM6T18CA-E3/5B 144-SM6T18CA-E3/5B 112-SM6T18CA-E3/5BCT-ND SM6T18CA-E3/5B
Product Name Circuit Protection - TVS - Diodes 600W 32.5V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AA, SMB Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 25.2 volts 25.2 volts 25.2 volts
VBR 17.1 volts 17.1 volts 17.1 volts
Unlock Full Specs
to access all available technical data