Vishay Intertechnology, Inc. TVS - TVS - Diodes - SM6T30CA-E3/52 SM6T30CA-E3/52

Description
Manufacturer: Vishay Win Source Part Number: 1097148-SM6T30CA-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 25.6V Minimum Breakdown Voltage: 28.5V Max Clamping Voltage: 41.5V Peak Pulse Current(Ippm): 14.5A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097148-SM6T30CA-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 25.6V Minimum Breakdown Voltage: 28.5V Max Clamping Voltage: 41.5V Peak Pulse Current(Ippm): 14.5A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SM6T30CA-E3/52 - 1097148-SM6T30CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM6T30CA-E3/52
1097148-SM6T30CA-E3/52
TVS - TVS - Diodes - SM6T30CA-E3/52 1097148-SM6T30CA-E3/52
Manufacturer: Vishay Win Source Part Number: 1097148-SM6T30CA-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 25.6V Minimum Breakdown Voltage: 28.5V Max Clamping Voltage: 41.5V Peak Pulse Current(Ippm): 14.5A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097148-SM6T30CA-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 25.6V
Minimum Breakdown Voltage: 28.5V
Max Clamping Voltage: 41.5V
Peak Pulse Current(Ippm): 14.5A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - SM6T30CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
41.5V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

41.5V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SM6T30CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
41.5V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

41.5V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SM6T30CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
41.5V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

41.5V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
SMD 600W 41.5V TVS Protection Diode
144-SM6T30CA-E3/52
SMD 600W 41.5V TVS Protection Diode 144-SM6T30CA-E3/52
600W Bidirectional TVS Diode, 41.5V Clamp, SMB, Surface Mount Product overview: SM6T30CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 41.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 41.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T30CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 41.5V Clamp, SMB, Surface Mount Product overview: SM6T30CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 41.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 41.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T30CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T30CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T30CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T30CA-E3/52
TVS DIODE 25.6VWM 41.5VC DO214AA

TVS DIODE 25.6VWM 41.5VC DO214AA

Supplier's Site
Tvs Diode, Bidir, 25.6V, Do-214Aa-2 Rohs Compliant Vishay - 57AJ0679 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 25.6V, Do-214Aa-2 Rohs Compliant Vishay
57AJ0679
Tvs Diode, Bidir, 25.6V, Do-214Aa-2 Rohs Compliant Vishay 57AJ0679
TVS DIODE, BIDIR, 25.6V, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 25.6V, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1097148-SM6T30CA-E3/52 SM6T30CA-E3/52GITR-ND 144-SM6T30CA-E3/52 SM6T30CA-E3/52 57AJ0679
Product Name TVS - TVS - Diodes - SM6T30CA-E3/52 TVS Diodes SMD 600W 41.5V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 25.6V, Do-214Aa-2 Rohs Compliant Vishay
Package SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA (SMBJ)
VWM 25.6 volts
IPPM 14.5 amps
VC 41.5 volts 41.5 volts 41.5 volts
VBR 28.5 volts 28.5 volts 28.5 volts
Unlock Full Specs
to access all available technical data