29V Clamp 136A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
29V Clamp 136A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
29V Clamp 136A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 14.1VWM 29VC SMB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-15256-6-ND | SM6T16V5AY |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 23.1 volts | 29 volts |