DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
260
270
280
290
300
307
308
309
310
311
312
313
314
315
316
317
318
319
320
330
340
350
360
370
400
417
| Product Name | Notes |
|---|---|
| 10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount SMAflat | |
| 100V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat | |
| 11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount SMAflat | |
| 113V Clamp 3.5A Ipp Tvs Diode Surface Mount SMAflat | |
| 121V Clamp 19A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat | |
| 13.4V Clamp 174A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat | |
| 13.4V Clamp 43.5A Ipp Tvs Diode Surface Mount SMAflat | |
| 13.7V Clamp 38.8A Ipp Tvs Diode Surface Mount SMAflat | |
| 134V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat | |
| 137V Clamp 2.9A Ipp Tvs Diode Surface Mount SMAflat | |
| 14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount SMAflat | |
| 14.5V Clamp 35.7A Ipp Tvs Diode Surface Mount SMAflat | |
| 162V Clamp 2.5A Ipp Tvs Diode Surface Mount SMAflat | |
| 17V Clamp 23.5A Ipp Tvs Diode Surface Mount SMAflat | |
| 17V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18.2V Clamp 27.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18.8V Clamp 26.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18V Clamp 21.8A Ipp Tvs Diode Surface Mount SMAflat | |
| 19.5V Clamp 20.5A Ipp Tvs Diode Surface Mount SOD-128 | |
| 19.5V Clamp 27.7A Ipp Tvs Diode Surface Mount SMAflat | |
| 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SMAflat | |
| 19.9V Clamp 25.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 20.1V Clamp 24.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 209V Clamp 1.9A Ipp Tvs Diode Surface Mount SMAflat | |
| 21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SMAflat | |
| 21.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 21.7V Clamp 23.5A Ipp Tvs Diode Surface Mount SMAflat | |
| 22V Clamp 22.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 23.1V Clamp 17.2A Ipp Tvs Diode Surface Mount SMAflat | |
| 23.2V Clamp 21.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 23.8V Clamp 21A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 24.2V Clamp 21.8A Ipp Tvs Diode Surface Mount SMAflat | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SMAflat | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SOD-128 | |
| 24.4V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 24.4V Clamp 20.5A Ipp Tvs Diode Surface Mount Thin SMA | |
| 246V Clamp 1.6A Ipp Tvs Diode Surface Mount SMAflat | |
| 25.3V Clamp 20.1A Ipp Tvs Diode Surface Mount SMAflat | |
| 25.8V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 26.9V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 26V Clamp 15.4A Ipp Tvs Diode Surface Mount SMAflat | |
| 26V Clamp 19.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 27.2V Clamp 18.6A Ipp Tvs Diode Surface Mount SMAflat | |
| 27.6V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 275V Clamp 1.4A Ipp Tvs Diode Surface Mount SMAflat | |
| 28.8V Clamp 17.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SMAflat | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SOD-128 | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount Thin SMA | |
| 29.2V Clamp 17.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 29V Clamp 17.2A Ipp Tvs Diode Surface Mount SMAflat | |
| 30.5V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 32.2V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SMAflat | |
| 32.4V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 32.5V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-128 | |
| 32.5V Clamp 12.3A Ipp Tvs Diode Surface Mount Thin SMA | |
| 32.5V Clamp 16.4A Ipp Tvs Diode Surface Mount SMAflat | |
| 328V Clamp 1.4A Ipp Tvs Diode Surface Mount SMAflat | |
| 34.1V Clamp 11.7A Ipp Tvs Diode Surface Mount SOD-128 | |
| 34.1V Clamp 11.7A Ipp Tvs Diode Surface Mount Thin SMA | |
| 34.7V Clamp 15.4A Ipp Tvs Diode Surface Mount SMAflat | |
| 35.5V Clamp 11.2A Ipp Tvs Diode Surface Mount SMAflat | |
| 35.5V Clamp 14.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 35.7V Clamp 11.2A Ipp Tvs Diode Surface Mount SOD-128 | |
| 35.7V Clamp 11.2A Ipp Tvs Diode Surface Mount Thin SMA | |
| 35.8V Clamp 14A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 37.8V Clamp 10.6A Ipp Tvs Diode Surface Mount SMAflat | |
| 38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SMAflat | |
| 39.3V Clamp 13.7A Ipp Tvs Diode Surface Mount SMAflat | |
| 39.4V Clamp 12.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 39V Clamp 10.3A Ipp Tvs Diode Surface Mount SOD-128 | |
| 40.6V Clamp 9.9A Ipp Tvs Diode Surface Mount SOD-128 | |
| 40.6V Clamp 9.9A Ipp Tvs Diode Surface Mount Thin SMA | |
| 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SMAflat | |
| 42.2V Clamp 9.5A Ipp Tvs Diode Surface Mount SOD-128 | |
| 42.8V Clamp 12.3A Ipp Tvs Diode Surface Mount SMAflat | |
| 45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMAflat | |
| 48.3V Clamp 11.2A Ipp Tvs Diode Surface Mount SMAflat | |
| 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMAflat | |
| 48.7V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-128 | |
| 49.2V Clamp 10.6A Ipp Tvs Diode Surface Mount SMAflat | |
| 50.2V Clamp 8A Ipp Tvs Diode Surface Mount SMAflat | |
| 50V Clamp 10.3A Ipp Tvs Diode Surface Mount SMAflat | |
| 53.3V Clamp 150A Ipp Tvs Diode Surface Mount DO-218AB (SMCJ) | |
| 53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMAflat | |
| 53.5V Clamp 9.5A Ipp Tvs Diode Surface Mount SMAflat | |
| 53.6V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-128 | |
| 58.1V Clamp 138A Ipp Tvs Diode Surface Mount DO-218AB (SMCJ) | |
| 58.1V Clamp 138A Ipp Tvs Diode Surface Mount DO-218AB | |
| 58.4V Clamp 6.8A Ipp Tvs Diode Surface Mount SOD-128 | |
| 59V Clamp 8.8A Ipp Tvs Diode Surface Mount SMAflat | |
| 63.3V Clamp 6.3A Ipp Tvs Diode Surface Mount SOD-128 | |
| 64.3V Clamp 8.3A Ipp Tvs Diode Surface Mount SMAflat | |
| 64.5V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AB (SMCJ) | |
| 64.5V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AB | |
| 64.9V Clamp 6.2A Ipp Tvs Diode Surface Mount SOD-128 | |
| 65V Clamp 8A Ipp Tvs Diode Surface Mount SMAflat | |
| 69.4V Clamp 115A Ipp Tvs Diode Surface Mount DO-218AB (SMCJ) | |
| 69.4V Clamp 115A Ipp Tvs Diode Surface Mount DO-218AB | |
| 69.7V Clamp 7.5A Ipp Tvs Diode Surface Mount SMAflat | |
| 69.8V Clamp 5.7A Ipp Tvs Diode Surface Mount SOD-128 | |
| 76.3V Clamp 5.2A Ipp Tvs Diode Surface Mount SOD-128 | |
| 76V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat | |
| 8000W TVS DO-218AB | |
| 82.8V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-128 | |
| 84V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat | |
| 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMAflat | |
| 90.9V Clamp 4.4A Ipp Tvs Diode Surface Mount SOD-128 | |
| 90.9V Clamp 4.4A Ipp Tvs Diode Surface Mount Thin SMA | |
| 97.4V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-128 | |
| DIODE ZENER 10V 2W DO214AC | |
| DIODE ZENER 110V 1W DO214AC | |
| DIODE ZENER 11V 2W DO214AC | |
| DIODE ZENER 120V 1W DO214AC | |
| DIODE ZENER 12V 2W DO214AC | |
| DIODE ZENER 130V 1W DO214AC | |
| DIODE ZENER 13V 2W DO214AC | |
| DIODE ZENER 14V 2W DO214AC | |
| DIODE ZENER 150V 1W DO214AC | |
| DIODE ZENER 15V 2W DO214AC | |
| DIODE ZENER 160V 1W DO214AC | |
| DIODE ZENER 16V 2W DO214AC | |
| DIODE ZENER 17V 2W DO214AC | |
| DIODE ZENER 180V 1W DO214AC | |
| DIODE ZENER 18V 2W DO214AC | |
| DIODE ZENER 19V 2W DO214AC | |
| DIODE ZENER 200V 1W DO214AC | |
| DIODE ZENER 20V 2W DO214AC | |
| DIODE ZENER 220V 1W DO214AC | |
| DIODE ZENER 22V 2W DO214AC | |
| DIODE ZENER 240V 1W DO214AC | |
| DIODE ZENER 24V 2W DO214AC | |
| DIODE ZENER 250V 1W DO214AC | |
| DIODE ZENER 270V 1W DO214AC | |
| DIODE ZENER 27V 2W DO214AC | |
| DIODE ZENER 300V 1W DO214AC | |
| DIODE ZENER 30V 2W DO214AC | |
| DIODE ZENER 330V 1W DO214AC | |
| DIODE ZENER 33V 2W DO214AC | |
| DIODE ZENER 36V 2W DO214AC | |
| DIODE ZENER 39V 2W DO214AC | |
| DIODE ZENER 43V 2W DO214AC | |
| DIODE ZENER 47V 2W DO214AC | |
| DIODE ZENER 51V 2W DO214AC | |
| DIODE ZENER 56V 2W DO214AC | |
| DIODE ZENER 6.8V 2W DO214AC | |
| DIODE ZENER 62V 2W DO214AC | |
| DIODE ZENER 68V 2W DO214AC | |
| DIODE ZENER 75V 2W DO214AC | |
| IC | |
| TVS DIODE 12VWM 19.5VC THIN SMA | |
| TVS DIODE 13VWM 21.5VC DO214AC | |
| TVS DIODE 15VWM 24.4VC DO214AC | |
| TVS DIODE 16VWM 26VC DO214AC | |
| TVS DIODE 18VWM 29.2VC DO214AC | |
| TVS DIODE 18VWM 29.2VC THIN SMA | |
| TVS DIODE 20VWM 32.5VC THIN SMA | |
| TVS DIODE 21VWM 34.1VC THIN SMA | |
| TVS DIODE 22VWM 35.7VC THIN SMA | |
| TVS DIODE 24VWM 39VC THIN SMA | |
| TVS DIODE 25VWM 40.6VC THIN SMA | |
| TVS DIODE 26VWM 42.2VC THIN SMA | |
| TVS DIODE 30VWM 48.7VC THIN SMA | |
| TVS DIODE 33VWM 53.6VC THIN SMA | |
| TVS DIODE 36VWM 58.4VC THIN SMA | |
| TVS DIODE 39VWM 63.3VC THIN SMA | |
| TVS DIODE 40VWM 64.9VC THIN SMA | |
| TVS DIODE 43VWM 69.8VC THIN SMA | |
| TVS DIODE 47VWM 76.3VC THIN SMA | |
| TVS DIODE 51VWM 82.8VC THIN SMA | |
| TVS DIODE 60VWM 97.4VC THIN SMA |
| << Prev | Next >> |