Vishay Intertechnology, Inc. TVS Diodes SM6T22CA-M3/5B

Description
30.6V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
30.6V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM6T22CA-M3/5B-ND - DigiKey
Thief River Falls, MN, United States
30.6V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

30.6V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Protection Diode - 144-SM6T22CA-M3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM6T22CA-M3/5B
TVS Protection Diode 144-SM6T22CA-M3/5B
TVS DIODE 18.8VWM 30.6VC DO214AA Product overview: SM6T22CA-M3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T22CA-M3/5B can be used for catalog matching and distributor lookup.

TVS DIODE 18.8VWM 30.6VC DO214AA Product overview: SM6T22CA-M3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T22CA-M3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296318-SM6T22CA-M3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296318-SM6T22CA-M3/5B
Circuit Protection - TVS - Diodes 1296318-SM6T22CA-M3/5B
Win Source Part Number: 1296318-SM6T22CA-M3/ 5B Category: Circuit Protection>TVS - Diodes Series: SM6T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18.8V Voltage - Breakdown (Min): 20.9V Voltage - Clamping (Max) @ Ipp: 30.6V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 20A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM6T22

Win Source Part Number: 1296318-SM6T22CA-M3/5B
Category: Circuit Protection>TVS - Diodes
Series: SM6T, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18.8V
Voltage - Breakdown (Min): 20.9V
Voltage - Clamping (Max) @ Ipp: 30.6V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 20A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM6T22

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T22CA-M3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T22CA-M3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T22CA-M3/5B
TVS DIODE 18.8VWM 30.6VC DO214AA

TVS DIODE 18.8VWM 30.6VC DO214AA

Supplier's Site
600W,22V 5%,bidir,smb Tvs Vishay - 53T3420 - Newark, An Avnet Company
Chicago, IL, United States
600W,22V 5%,bidir,smb Tvs Vishay
53T3420
600W,22V 5%,bidir,smb Tvs Vishay 53T3420
600W,22V 5%,BIDIR,SMB TVS

600W,22V 5%,BIDIR,SMB TVS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM6T22CA-M3/5B-ND 144-SM6T22CA-M3/5B 1296318-SM6T22CA-M3/5B SM6T22CA-M3/5B 53T3420
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 600W,22V 5%,bidir,smb Tvs Vishay
Configuration Single Single
Package SMB; DO-214AA, SMB Tape & Reel (TR) DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 30.6 volts 30.6 volts 30.6 volts
Unlock Full Specs
to access all available technical data