Vishay Precision Group 600W 12.8V TVS Protection Diode SM6T15CA-E3/52

Description
600W Bidirectional TVS Diode, SMB, 12.8V Product overview: SM6T15CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 12.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 12.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T15CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, SMB, 12.8V Product overview: SM6T15CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 12.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 12.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T15CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600W 12.8V TVS Protection Diode
144-SM6T15CA-E3/52
600W 12.8V TVS Protection Diode 144-SM6T15CA-E3/52
600W Bidirectional TVS Diode, SMB, 12.8V Product overview: SM6T15CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 12.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 12.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T15CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, SMB, 12.8V Product overview: SM6T15CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 12.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 12.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T15CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM6T15CA-E3/52 - 1097134-SM6T15CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM6T15CA-E3/52
1097134-SM6T15CA-E3/52
TVS - TVS - Diodes - SM6T15CA-E3/52 1097134-SM6T15CA-E3/52
Manufacturer: Vishay Win Source Part Number: 1097134-SM6T15CA-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 12.8V Minimum Breakdown Voltage: 14.3V Max Clamping Voltage: 21.2V Peak Pulse Current(Ippm): 28A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097134-SM6T15CA-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 12.8V
Minimum Breakdown Voltage: 14.3V
Max Clamping Voltage: 21.2V
Peak Pulse Current(Ippm): 28A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 112-SM6T15CA-E3/52CT-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

21.2V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 112-SM6T15CA-E3/52TR-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

21.2V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 112-SM6T15CA-E3/52DKR-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

21.2V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T15CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T15CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T15CA-E3/52
TVS DIODE 12.8VWM 21.2VC DO214AA

TVS DIODE 12.8VWM 21.2VC DO214AA

Supplier's Site
Diode, Tvs, Bi-Directional, 600W, 12.8V, Do214Aa, Full Reel; Product Range Vishay - 77K7619 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 600W, 12.8V, Do214Aa, Full Reel; Product Range Vishay
77K7619
Diode, Tvs, Bi-Directional, 600W, 12.8V, Do214Aa, Full Reel; Product Range Vishay 77K7619
DIODE, TVS, BI-DIRECTIONAL, 600W, 12.8V, DO214AA, FULL REEL; Product Range:Transil SM6T Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:27.2V; Diode Case Style:DO-214AA (SMB); Qualification:- RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 600W, 12.8V, DO214AA, FULL REEL; Product Range:Transil SM6T Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:27.2V; Diode Case Style:DO-214AA (SMB); Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, Bi-Directional, 600W, 12.8V, Do214Aa; Product Range Vishay - 18X0043 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 600W, 12.8V, Do214Aa; Product Range Vishay
18X0043
Diode, Tvs, Bi-Directional, 600W, 12.8V, Do214Aa; Product Range Vishay 18X0043
DIODE, TVS, BI-DIRECTIONAL, 600W, 12.8V, DO214AA; Product Range:Transil SM6T Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:27.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 600W, 12.8V, DO214AA; Product Range:Transil SM6T Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:27.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SM6T15CA-E3/52 1097134-SM6T15CA-E3/52 112-SM6T15CA-E3/52CT-ND SM6T15CA-E3/52 77K7619
Product Name 600W 12.8V TVS Protection Diode TVS - TVS - Diodes - SM6T15CA-E3/52 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Bi-Directional, 600W, 12.8V, Do214Aa, Full Reel; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data