Manufacturer: Vishay
Win Source Part Number: 1097147-SM6T30A-E3/5
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 25.6V
Minimum Breakdown Voltage: 28.5V
Max Clamping Voltage: 41.5V
Peak Pulse Current(Ippm): 14.5A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
600W TVS Diode, Unidirectional, 53.5V Clamping, SMB Product overview: SM6T30A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 53.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 53.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T30A-E3/52 can be used for catalog matching and distributor lookup.
41.5V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
41.5V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
41.5V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 25.6VWM 41.5VC DO214AA
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE, UNIDIR, 25.6V, DO-214AA-2 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1097147-SM6T30A-E3/52 | 144-SM6T30A-E3/52 | SM6T30A-E3/52GICT-ND | SM6T30A-E3/52 | 77K7691 |
| Product Name | TVS - TVS - Diodes - SM6T30A-E3/52 | 600W 53.5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,25.6V V(Rwm),do-214Aa / Smb Rohs Compliant Vishay |
| Package | SMB; DO-214AA (SMBJ) | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| VWM | 25.6 volts | ||||
| IPPM | 14.5 amps | ||||
| VC | 41.5 volts | 41.5 volts | 41.5 volts | ||
| VBR | 28.5 volts | 28.5 volts | 28.5 volts |