Vishay Intertechnology, Inc. TVS Protection Diode SM6T27CA-M3/5B

Description
TVS DIODE 23.1VWM 37.5VC DO214AA Product overview: SM6T27CA-M3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T27CA-M3/5B can be used for catalog matching and distributor lookup.
Request a Quote
Description
TVS DIODE 23.1VWM 37.5VC DO214AA Product overview: SM6T27CA-M3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T27CA-M3/5B can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1296312-SM6T27CA-M3/5B is a surface-mount Transient Voltage Suppressor (TVS) diode from the SM6T series, designed for protecting sensitive electronics against voltage transients. It features a bidirectional configuration with a reverse standoff voltage of 23.1V and a breakdown voltage ranging from 25.7V to 28.4V. The device can handle a peak pulse power of 600W with a 10/1000 Oºs waveform and a peak pulse current of 16A. This diode is housed in a DO-214AA (SMB) package, which is suitable for automated placement and has a low profile. It operates within a temperature range of -65°C to 150°C and meets MSL level 1, indicating it is suitable for unlimited floor life. The product is RoHS-compliant and is available in tape and reel packaging, with a standard quantity of 3,200 units per reel. Typical applications include protection for ICs, MOSFETs, and signal lines in consumer, computer, industrial, automotive, and telecommunication devices.

Datasheet Summary
Powered by GS/AI

The 1296312-SM6T27CA-M3/5B is a surface-mount Transient Voltage Suppressor (TVS) diode from the SM6T series, designed for protecting sensitive electronics against voltage transients. It features a bidirectional configuration with a reverse standoff voltage of 23.1V and a breakdown voltage ranging from 25.7V to 28.4V. The device can handle a peak pulse power of 600W with a 10/1000 Oºs waveform and a peak pulse current of 16A. This diode is housed in a DO-214AA (SMB) package, which is suitable for automated placement and has a low profile. It operates within a temperature range of -65°C to 150°C and meets MSL level 1, indicating it is suitable for unlimited floor life. The product is RoHS-compliant and is available in tape and reel packaging, with a standard quantity of 3,200 units per reel. Typical applications include protection for ICs, MOSFETs, and signal lines in consumer, computer, industrial, automotive, and telecommunication devices.

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SM6T27CA-M3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM6T27CA-M3/5B
TVS Protection Diode 144-SM6T27CA-M3/5B
TVS DIODE 23.1VWM 37.5VC DO214AA Product overview: SM6T27CA-M3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T27CA-M3/5B can be used for catalog matching and distributor lookup.

TVS DIODE 23.1VWM 37.5VC DO214AA Product overview: SM6T27CA-M3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T27CA-M3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296312-SM6T27CA-M3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296312-SM6T27CA-M3/5B
Circuit Protection - TVS - Diodes 1296312-SM6T27CA-M3/5B
Win Source Part Number: 1296312-SM6T27CA-M3/ 5B Category: Circuit Protection>TVS - Diodes Series: SM6T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 23.1V Voltage - Breakdown (Min): 25.7V Voltage - Clamping (Max) @ Ipp: 37.5V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 16A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM6T27

Win Source Part Number: 1296312-SM6T27CA-M3/5B
Category: Circuit Protection>TVS - Diodes
Series: SM6T, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 23.1V
Voltage - Breakdown (Min): 25.7V
Voltage - Clamping (Max) @ Ipp: 37.5V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 16A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM6T27

Buy Now Datasheet
TVS Diodes - SM6T27CA-M3/5B-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T27CA-M3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T27CA-M3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T27CA-M3/5B
TVS DIODE 23.1VWM 37.5VC DO214AA

TVS DIODE 23.1VWM 37.5VC DO214AA

Supplier's Site
600W,27V 5%,bidir,smb Tvs Vishay - 53T3432 - Newark, An Avnet Company
Chicago, IL, United States
600W,27V 5%,bidir,smb Tvs Vishay
53T3432
600W,27V 5%,bidir,smb Tvs Vishay 53T3432
600W,27V 5%,BIDIR,SMB TVS

600W,27V 5%,BIDIR,SMB TVS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM6T27CA-M3/5B 1296312-SM6T27CA-M3/5B SM6T27CA-M3/5B-ND SM6T27CA-M3/5B 53T3432
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 600W,27V 5%,bidir,smb Tvs Vishay
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) DO-214AA, SMB SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data