328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS Diode 600W Unidirectional 328V Clamping DO-214AA SMB Product overview: SM6T220A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 328V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 328V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T220A-E3/52 can be used for catalog matching and distributor lookup.
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 188VWM 328VC DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM6T220A-E3/52GICT-ND | 144-SM6T220A-E3/52 | 77K7663 | SM6T220A-E3/52 |
| Product Name | TVS Diodes | 600W 328V TVS Protection Diode | Transient Suppressor Diode,single,unidirectional,188V V(Rwm),do-214Aa / Smb Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 328 volts | 328 volts |