Automotive 600 W, 213 V TVS in SMB Product overview: SM6T250CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 213 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 213 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T250CAY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1251092-SM6T250CAY
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
344V Clamp 1.75A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
344V Clamp 1.75A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
344V Clamp 1.75A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 213VWM 344VC SMB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM6T250CAY | 1251092-SM6T250CAY | 497-16031-1-ND | SM6T250CAY |
| Product Name | Automotive 600 W 213 V TVS Protection Diode | TVS - TVS - Diodes - SM6T250CAY | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | ||
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 344 volts | 344 volts |