Vishay Precision Group TVS Diodes SM6T15A-E3/52

Description
Vishay SM6T15A-E3/52 TVS Diode
Request a Quote Datasheet
Description
Vishay SM6T15A-E3/52 TVS Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1807859 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1807859
TVS Diodes 1807859
Vishay SM6T15A-E3/52 TVS Diode

Vishay SM6T15A-E3/52 TVS Diode

Supplier's Site
TVS Diodes - 1807859P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1807859P
TVS Diodes 1807859P
Vishay SM6T15A-E3/52 TVS Diode

Vishay SM6T15A-E3/52 TVS Diode

Supplier's Site
TVS Diodes - 1807367 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1807367
TVS Diodes 1807367
Vishay SM6T15A-E3/52 TVS Diode

Vishay SM6T15A-E3/52 TVS Diode

Supplier's Site
TVS - TVS - Diodes - SM6T15A-E3/52 - 1097132-SM6T15A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM6T15A-E3/52
1097132-SM6T15A-E3/52
TVS - TVS - Diodes - SM6T15A-E3/52 1097132-SM6T15A-E3/52
Manufacturer: Vishay Win Source Part Number: 1097132-SM6T15A-E3/5 2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 12.8V Minimum Breakdown Voltage: 14.3V Max Clamping Voltage: 21.2V Peak Pulse Current(Ippm): 28A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097132-SM6T15A-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 12.8V
Minimum Breakdown Voltage: 14.3V
Max Clamping Voltage: 21.2V
Peak Pulse Current(Ippm): 28A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
600W 15.8V 147A TVS Protection Diode
144-SM6T15A-E3/52
600W 15.8V 147A TVS Protection Diode 144-SM6T15A-E3/52
600W Unidirectional TVS Diode, 15.8V Breakdown, SMB, 147A Peak Pulse Product overview: SM6T15A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15.8V, 147A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15.8V, 147A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T15A-E3/52 can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, 15.8V Breakdown, SMB, 147A Peak Pulse Product overview: SM6T15A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15.8V, 147A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15.8V, 147A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T15A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM6T15A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

21.2V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SM6T15A-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

21.2V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SM6T15A-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

21.2V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Tvs Diode, 600W, 15V, Do-214Aa, Full Reel; Product Range Vishay - 77K7614 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 15V, Do-214Aa, Full Reel; Product Range Vishay
77K7614
Tvs Diode, 600W, 15V, Do-214Aa, Full Reel; Product Range Vishay 77K7614
TVS DIODE, 600W, 15V, DO-214AA, FULL REEL; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:14.3V RoHS Compliant: Yes

TVS DIODE, 600W, 15V, DO-214AA, FULL REEL; Product Range:-; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:14.3V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Unidir, 12.8V, Do-214Aa-2 Rohs Compliant Vishay - 57AJ0671 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 12.8V, Do-214Aa-2 Rohs Compliant Vishay
57AJ0671
Tvs Diode, Unidir, 12.8V, Do-214Aa-2 Rohs Compliant Vishay 57AJ0671
TVS DIODE, UNIDIR, 12.8V, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 12.8V, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T15A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T15A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T15A-E3/52
TVS DIODE 12.8VWM 21.2VC DO214AA

TVS DIODE 12.8VWM 21.2VC DO214AA

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SM6T15A-E3/52 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SM6T15A-E3/52
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SM6T15A-E3/52
28A 600W 21.2V 14.3V 12.8V DO-214AA(SMBJ) Electrostatic and Surge Protection (TVS/ESD) ROHS

28A 600W 21.2V 14.3V 12.8V DO-214AA(SMBJ) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1807859 1097132-SM6T15A-E3/52 144-SM6T15A-E3/52 SM6T15A-E3/52GITR-ND 77K7614 57AJ0671 SM6T15A-E3/52 SM6T15A-E3/52
Product Name TVS Diodes TVS - TVS - Diodes - SM6T15A-E3/52 600W 15.8V 147A TVS Protection Diode TVS Diodes Tvs Diode, 600W, 15V, Do-214Aa, Full Reel; Product Range Vishay Tvs Diode, Unidir, 12.8V, Do-214Aa-2 Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Configuration Single Single Single
Direction Unidirectional; Bidirectional Unidirectional
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package DO-214 SMB; DO-214AA (SMBJ) Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMB) SMB; DO-214AA (SMBJ) SMB
Pin Count 2 2
Unlock Full Specs
to access all available technical data