274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W,200V 5%,UNIDIR,SMB TVS
TVS DIODE 171VWM 274VC DO214AA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM6T200A-M3/5B-ND | 53T3414 | SM6T200A-M3/5B |
| Product Name | TVS Diodes | 600W,200V 5%,unidir,smb Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 274 volts | 274 volts |