92V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 58.1VWM 92VC DO214AA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM6T68A-E3/5B-ND | 77K7739 | SM6T68A-E3/5B |
| Product Name | TVS Diodes | Transient Suppressor Diode,single,unidirectional,58.1V V(Rwm),do-214Aa / Smb Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 92 volts | 92 volts |