Manufacturer: Vishay
Win Source Part Number: 1097140-SM6T200CA-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 171V
Minimum Breakdown Voltage: 190V
Max Clamping Voltage: 274V
Peak Pulse Current(Ippm): 2.2A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
TVS Diode, 600W, Bidirectional, 274V Clamping, DO-214AA Product overview: SM6T200CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 274V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 274V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T200CA-E3/52 can be used for catalog matching and distributor lookup.
274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 171VWM 274VC DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097140-SM6T200CA-E3/52 | 144-SM6T200CA-E3/52 | SM6T200CA-E3/52GITR-ND | 77K7649 | SM6T200CA-E3/52 |
| Product Name | TVS - TVS - Diodes - SM6T200CA-E3/52 | 600W 274V TVS Protection Diode | TVS Diodes | Transient Suppressor Diode,single,bidirectional,171V V(Rwm),do-214Aa / Smb Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; DO-214AA (SMBJ) | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| VWM | 171 volts | ||||
| IPPM | 2.2 amps | ||||
| VC | 274 volts | 274 volts | 274 volts | ||
| VBR | 190 volts | 190 volts | 190 volts |