DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
260
270
280
290
300
310
311
312
313
314
315
316
317
318
319
320
321
322
323
330
340
350
360
370
380
400
417
| Product Name | Notes |
|---|---|
| 11V 12.2V 18.2V 22A 400WSMA(DO-2 | |
| 162V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 162V Clamp 2.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC | |
| 162V Clamp 2.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 162V Clamp 2.5A Ipp Tvs Diode Surface Mount SMA | |
| 162V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 17.85V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 170.1V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 177V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 177V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 177V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 177V Clamp 2.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 177V Clamp 2.3A Ipp Tvs Diode Surface Mount SMA | |
| 177V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 179V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 179V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 17V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 17V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC | |
| 17V Clamp 23.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 17V Clamp 23.5A Ipp Tvs Diode Surface Mount SMA | |
| 17V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18.2V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18.2V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AC | |
| 18.2V Clamp 22A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 18.2V Clamp 22A Ipp Tvs Diode Surface Mount SMA | |
| 18.2V Clamp 27.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18.8V Clamp 21.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18.8V Clamp 26.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 185.85V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 19.11V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 193V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 193V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 193V Clamp 2.1A Ipp Tvs Diode Surface Mount SMA | |
| 193V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 193V Clamp 2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 193V Clamp 2A Ipp Tvs Diode Surface Mount SMA | |
| 196V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 196V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 196V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 20.1V Clamp 19.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 20.1V Clamp 24.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 20.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 202.65V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 21.7V Clamp 106A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 212V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 23.5A 400W 11.1V 17V 10VSMA(DO-2 | |
| Clamp Ipp Tvs Diode | |
| TVS DIODE 100VWM 162VC DO214AC | |
| TVS DIODE 100VWM 162VC SMA | |
| TVS DIODE 100VWM 179VC DO214AC | |
| TVS DIODE 10VWM 17VC DO214AC | |
| TVS DIODE 10VWM 17VC SMA | |
| TVS DIODE 10VWM 18.8VC DO214AC | |
| TVS DIODE 110VWM 177VC DO214AC | |
| TVS DIODE 110VWM 177VC SMA | |
| TVS DIODE 110VWM 196VC DO214AC | |
| TVS DIODE 11VWM 18.2VC DO214AC | |
| TVS DIODE 11VWM 18.2VC SMA | |
| TVS DIODE 11VWM 20.1VC DO214AC | |
| TVS DIODE 120VWM 193VC DO214AC | |
| TVS DIODE 120VWM 193VC SMA | |
| TVS DIODE 120VWM 214VC DO214AC | |
| TVS DIODE 12VWM 22VC DO214AC | |
| TVS DIODE 20VWM 32.4VC DO221AC | |
| TVS DIODE 220VWM 356VC DO221AC | |
| TVS DIODE 22VWM 35.5VC DO221AC | |
| TVS DIODE 24VWM 38.9VC DO221AC | |
| TVS DIODE 250VWM 405VC DO221AC | |
| TVS DIODE 26VWM 42.1VC DO221AC | |
| TVS DIODE 28VWM 45.4VC DO221AC | |
| TVS DIODE 300VWM 486VC DO221AC | |
| TVS DIODE 30VWM 48.4VC DO221AC | |
| TVS DIODE 33VWM 53.3VC DO221AC | |
| TVS DIODE 36VWM 58.1VC DO221AC | |
| TVS DIODE 40VWM 64.5VC DO221AC | |
| TVS DIODE 43VWM 69.4VC DO221AC | |
| TVS DIODE 45VWM 72.7VC DO221AC | |
| TVS DIODE 48VWM 77.4VC DO221AC | |
| TVS DIODE 51VWM 82.4VC DO221AC | |
| TVS DIODE 54VWM 87.1VC DO221AC | |
| TVS DIODE 58VWM 93.6VC DO221AC | |
| TVS DIODE 5VWM 9.2VC DO221AC | |
| TVS DIODE 6.5VWM 11.2V DO221AC | |
| TVS DIODE 60VWM 96.8VC DO221AC | |
| TVS DIODE 64VWM 103VC DO221AC | |
| TVS DIODE 6VWM 10.3VC DO221AC | |
| TVS DIODE 7.5VWM 12.9V DO221AC | |
| TVS DIODE 70VWM 113VC DO221AC | |
| TVS DIODE 75VWM 121VC DO221AC | |
| TVS DIODE 78VWM 126VC DO221AC | |
| TVS DIODE 7VWM 12VC DO221AC | |
| TVS DIODE 8.5VWM 14.4V DO221AC | |
| TVS DIODE 85VWM 137VC DO221AC | |
| TVS DIODE 8VWM 13.6VC DO221AC | |
| TVS DIODE 90VWM 146VC DO221AC | |
| TVS DIODE 9VWM 15.4VC DO221AC | |
| ZENER DIODES,1W 100V, DO-221AC | |
| ZENER DIODES,1W 10V, DO-221AC | |
| ZENER DIODES,1W 11V, DO-221AC | |
| ZENER DIODES,1W 12V, DO-221AC | |
| ZENER DIODES,1W 13V, DO-221AC | |
| ZENER DIODES,1W 15V, DO-221AC | |
| ZENER DIODES,1W 16V, DO-221AC | |
| ZENER DIODES,1W 18V, DO-221AC | |
| ZENER DIODES,1W 20V, DO-221AC | |
| ZENER DIODES,1W 22V, DO-221AC | |
| ZENER DIODES,1W 24V, DO-221AC | |
| ZENER DIODES,1W 27V, DO-221AC | |
| ZENER DIODES,1W 30V, DO-221AC | |
| ZENER DIODES,1W 33V, DO-221AC | |
| ZENER DIODES,1W 36V, DO-221AC | |
| ZENER DIODES,1W 39V, DO-221AC | |
| ZENER DIODES,1W 43V, DO-221AC | |
| ZENER DIODES,1W 47V, DO-221AC | |
| ZENER DIODES,1W 51V, DO-221AC | |
| ZENER DIODES,1W 56V, DO-221AC | |
| ZENER DIODES,1W 6.2V, DO-221AC | |
| ZENER DIODES,1W 6.8V, DO-221AC | |
| ZENER DIODES,1W 62V, DO-221AC | |
| ZENER DIODES,1W 68V, DO-221AC | |
| ZENER DIODES,1W 7.5V, DO-221AC | |
| ZENER DIODES,1W 75V, DO-221AC | |
| ZENER DIODES,1W 8.2V, DO-221AC | |
| ZENER DIODES,1W 82V, DO-221AC | |
| ZENER DIODES,1W 9.1V, DO-221AC | |
| ZENER DIODES,1W 91V, DO-221AC |
| << Prev | Next >> |