Win Source Part Number: 1298126-SM6T24CAHM3/
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM6T, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20.5V
Voltage - Breakdown (Min): 22.8V
Voltage - Clamping (Max) @ Ipp: 33.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 18A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM6T24
TVS DIODE 20.5VWM 33.2VC DO214AA Product overview: SM6T24CAHM3/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T24CAHM3/H can be used for catalog matching and distributor lookup.
33.2V Clamp 18A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298126-SM6T24CAHM3/H | 144-SM6T24CAHM3/H | SM6T24CAHM3/H-ND |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes |
| Package | DO-214AA, SMB | Tape & Reel (TR) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 33.2 volts | 33.2 volts | |
| VBR | 22.8 volts | 22.8 volts |