600W TVS Diode, 188V Reverse Standoff, SMB, Unidirectional Product overview: SM6T220A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 188V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 188V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T220A can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode, 600W, 188V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA
388V Clamp 10.3A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
388V Clamp 10.3A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
388V Clamp 10.3A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Unidirectional 600W TVS diode,SM6T220A
Unidirectional 600W TVS diode,SM6T220A
Unidirectional 600W TVS diode,SM6T220A
DIODE, TVS, 220V, 600W; Product Range:Transil SM6T Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SM6T Series, Unidirectional, 188 V, SMD, 2, 209 V RoHS Compliant: Yes
TVS DIODE 188VWM 388VC SMB
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM6T220A | SM6T220A | 497-7432-2-ND | 4861376 | 4861376P | 26M3194 | SM6T220A |
| Product Name | 600W 188V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Tvs, 220V, 600W; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Package | Tape and Reel | SMB; DO-214AA, SMB | Do-214aa (smb) | DO-214 | SMB; SMB (DO-214AA) | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |