33.2V Clamp 18A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Win Source Part Number: 1296278-SM6T24A-E3/5
Category: Circuit Protection>TVS - Diodes
Series: SM6T, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20.5V
Voltage - Breakdown (Min): 22.8V
Voltage - Clamping (Max) @ Ipp: 33.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 18A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM6T24
TVS Diode, 600W, Unidirectional, 22.8V Breakdown, SMB Product overview: SM6T24A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 22.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 22.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T24A-E3/5B can be used for catalog matching and distributor lookup.
TVS DIODE 20.5VWM 33.2VC DO214AA
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SM6T24A-E3/5B-ND | 1296278-SM6T24A-E3/5B | 144-SM6T24A-E3/5B | SM6T24A-E3/5B | 77K7671 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 600W 22.8V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,20.5V V(Rwm),do-214Aa / Smb Vishay |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | DO-214AA, SMB | Tape and Reel | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 33.2 volts | 33.2 volts | 33.2 volts |