Vishay Intertechnology, Inc. TVS Diodes SM6T33A-E3/5B

Description
45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-SM6T33A-E3/5BTR-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 112-SM6T33A-E3/5BDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 28.2VWM 45.7V DO214AA

TVS DIODE 28.2VWM 45.7V DO214AA

Buy Now Datasheet
TVS Diodes - 112-SM6T33A-E3/5BCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 28.2VWM 45.7V DO214AA

TVS DIODE 28.2VWM 45.7V DO214AA

Buy Now Datasheet
Singapore, Singapore
600W 59V TVS Protection Diode
144-SM6T33A-E3/5B
600W 59V TVS Protection Diode 144-SM6T33A-E3/5B
TVS Diode 600W Unidirectional 59V Clamping DO-214AA SMT Product overview: SM6T33A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 59V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 59V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T33A-E3/5B can be used for catalog matching and distributor lookup.

TVS Diode 600W Unidirectional 59V Clamping DO-214AA SMT Product overview: SM6T33A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 59V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 59V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T33A-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296274-SM6T33A-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296274-SM6T33A-E3/5B
Circuit Protection - TVS - Diodes 1296274-SM6T33A-E3/5B
Win Source Part Number: 1296274-SM6T33A-E3/5 B Category: Circuit Protection>TVS - Diodes Series: SM6T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28.2V Voltage - Breakdown (Min): 31.4V Voltage - Clamping (Max) @ Ipp: 45.7V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 13.1A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM6T33

Win Source Part Number: 1296274-SM6T33A-E3/5B
Category: Circuit Protection>TVS - Diodes
Series: SM6T, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28.2V
Voltage - Breakdown (Min): 31.4V
Voltage - Clamping (Max) @ Ipp: 45.7V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 13.1A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM6T33

Buy Now Datasheet
Transient Suppressor Diode,single,unidirectional,28.2V V(Rwm),do-214Aa / Smb Vishay - 77K7697 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,28.2V V(Rwm),do-214Aa / Smb Vishay
77K7697
Transient Suppressor Diode,single,unidirectional,28.2V V(Rwm),do-214Aa / Smb Vishay 77K7697
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,28.2V V(RWM),DO-214AA / SMB

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,28.2V V(RWM),DO-214AA / SMB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T33A-E3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T33A-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T33A-E3/5B
TVS DIODE 28.2VWM 45.7VC DO214AA

TVS DIODE 28.2VWM 45.7VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 112-SM6T33A-E3/5BTR-ND 144-SM6T33A-E3/5B 1296274-SM6T33A-E3/5B 77K7697 SM6T33A-E3/5B
Product Name TVS Diodes 600W 59V TVS Protection Diode Circuit Protection - TVS - Diodes Transient Suppressor Diode,single,unidirectional,28.2V V(Rwm),do-214Aa / Smb Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape and Reel DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 45.7 volts 45.7 volts 45.7 volts
Unlock Full Specs
to access all available technical data