Vishay Intertechnology, Inc. TVS Diodes SM6T39CAHE3_A/H

Description
53.9V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote
Description
53.9V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1298153-SM6T39CAHE3_A/H is a Transient Voltage Suppressor (TVS) diode from the SM6T series, designed for circuit protection in automotive applications. It features a bidirectional configuration with a reverse standoff voltage of 33.3V and a breakdown voltage ranging from 37.1V to 41.0V. The device can handle a peak pulse power of 600W with a 10/1000 Oºs waveform and a peak pulse current of 11.1A. It operates within a temperature range of -65°C to 150°C and is housed in a compact SMB (DO-214AA) package, suitable for surface mount technology. The diode is AEC-Q101 qualified, making it suitable for automotive environments, and is compliant with RoHS standards. This product is ideal for protecting sensitive electronics from voltage transients caused by inductive load switching and lightning.

Datasheet Summary
Powered by GS/AI

The 1298153-SM6T39CAHE3_A/H is a Transient Voltage Suppressor (TVS) diode from the SM6T series, designed for circuit protection in automotive applications. It features a bidirectional configuration with a reverse standoff voltage of 33.3V and a breakdown voltage ranging from 37.1V to 41.0V. The device can handle a peak pulse power of 600W with a 10/1000 Oºs waveform and a peak pulse current of 11.1A. It operates within a temperature range of -65°C to 150°C and is housed in a compact SMB (DO-214AA) package, suitable for surface mount technology. The diode is AEC-Q101 qualified, making it suitable for automotive environments, and is compliant with RoHS standards. This product is ideal for protecting sensitive electronics from voltage transients caused by inductive load switching and lightning.

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM6T39CAHE3_A/H-ND - DigiKey
Thief River Falls, MN, United States
53.9V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

53.9V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298153-SM6T39CAHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298153-SM6T39CAHE3_A/H
Circuit Protection - TVS - Diodes 1298153-SM6T39CAHE3_A/H
Win Source Part Number: 1298153-SM6T39CAHE3_ A/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SM6T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33.3V Voltage - Breakdown (Min): 37.1V Voltage - Clamping (Max) @ Ipp: 53.9V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 11.1A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM6T39

Win Source Part Number: 1298153-SM6T39CAHE3_A/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM6T, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33.3V
Voltage - Breakdown (Min): 37.1V
Voltage - Clamping (Max) @ Ipp: 53.9V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 11.1A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM6T39

Buy Now Datasheet
TVS Protection Diode - 144-SM6T39CAHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM6T39CAHE3_A/H
TVS Protection Diode 144-SM6T39CAHE3_A/H
TVS DIODE 33.3VWM 53.9VC DO214AA Product overview: SM6T39CAHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T39CAHE3_A/H can be used for catalog matching and distributor lookup.

TVS DIODE 33.3VWM 53.9VC DO214AA Product overview: SM6T39CAHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T39CAHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T39CAHE3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T39CAHE3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T39CAHE3_A/H
TVS DIODE 33.3VWM 53.9VC DO214AA

TVS DIODE 33.3VWM 53.9VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM6T39CAHE3_A/H-ND 1298153-SM6T39CAHE3_A/H 144-SM6T39CAHE3_A/H SM6T39CAHE3_A/H
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 53.9 volts 53.9 volts 53.9 volts
Unlock Full Specs
to access all available technical data