64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer: STMicroelectronics
Win Source Part Number: 895505-SM6T36AY
Series: Automotive, AEC-Q101, SM6TY, TRANSIL™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM6T36
Categories: Circuit Protection
Case / Package: SMB (DO-214AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-10803-6, 497-10803-1, 497-10803-2, -497-10803-6, -497-10803-1, -497-10803-2
600W Unidirectional TVS Diode, 49.9V Clamping, SMB Product overview: SM6T36AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 49.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 49.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T36AY can be used for catalog matching and distributor lookup.
SM6T36AY,TVS Transil Auto 600W 36V,Uni
SM6T36AY,TVS Transil Auto 600W 36V,Uni
SM6T36AY,TVS Transil Auto 600W 36V,Uni
TVS DIODE 30.8VWM 64.3VC SMB
TVS Diodes / ESD Suppressors 600 W 4kW Transil 6V to 70V Uni
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-10803-6-ND | 895505-SM6T36AY | 144-SM6T36AY | 7958870 | 7958870P | SM6T36AY | SM6T36AY |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SM6T36AY | 600W 49.9V TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | Single | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | Tape and Reel | Do-214aa (smb) | DO-214 | SMB; SMB (DO-214AA) | DO-214AA-2 (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||||
| VC | 49.9 volts | 64.3 volts | |||||
| VBR | 34.2 volts | 34.2 volts |