DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 260 270 280 290 300 308 309 310 311 312 313 314 315 316 317 318 319 320 330 340 350 360 370 380 400 417
Product Name Notes
10.3V Clamp 48.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
11.2V Clamp 44.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
11.4V Clamp 43.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12.3V Clamp 40.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12.9V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
13.3V Clamp 37.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
13.6V Clamp 36.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
14.3V Clamp 35A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
14.4V Clamp 34.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
15.4V Clamp 32.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
15.9V Clamp 31.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
15V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
16.9V Clamp 29.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
162V Clamp 3.8A Ipp Tvs Diode Surface Mount SMAflat
17V Clamp 37A Ipp Tvs Diode Surface Mount SMAflat
18.5V Clamp 31A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL)
18V Clamp 33.8A Ipp Tvs Diode Surface Mount SMAflat
19.6V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
19.9V Clamp 31A Ipp Tvs Diode Surface Mount SMAflat
20.4V Clamp 29A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL)
209V Clamp 3A Ipp Tvs Diode Surface Mount SMAflat
21.5V Clamp 172A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
21.5V Clamp 29A Ipp Tvs Diode Surface Mount SMAflat
22.9V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
22.9V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat
23.1V Clamp 26A Ipp Tvs Diode Surface Mount SMAflat
23.5V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
23.9V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
23.9V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount Thin SMA
24.4V Clamp 25.1A Ipp Tvs Diode Surface Mount SMAflat
246V Clamp 2.4A Ipp Tvs Diode Surface Mount SMAflat
26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMAflat
27.7V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
275V Clamp 2.2A Ipp Tvs Diode Surface Mount SMAflat
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount Thin SMA
29.2V Clamp 21.5A Ipp Tvs Diode Surface Mount SMAflat
29.5V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
31.4V Clamp 111A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
32.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMAflat
32.5V Clamp 18.5A Ipp Tvs Diode Surface Mount Thin SMA
328V Clamp 2A Ipp Tvs Diode Surface Mount SMAflat
33.2V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
35.5V Clamp 17.7A Ipp Tvs Diode Surface Mount SMAflat
36.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
37.8V Clamp 16.4A Ipp Tvs Diode Surface Mount SMAflat
38.9V Clamp 12.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
38.9V Clamp 16A Ipp Tvs Diode Surface Mount SMAflat
39.4V Clamp 12.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
42.1V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
42.1V Clamp 14.9A Ipp Tvs Diode Surface Mount SMAflat
43V Clamp 11.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
45.4V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
45.4V Clamp 13.8A Ipp Tvs Diode Surface Mount SMAflat
46.6V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
48.4V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
48.4V Clamp 13A Ipp Tvs Diode Surface Mount SMAflat
48.7V Clamp 12.3A Ipp Tvs Diode Surface Mount Thin SMA
50.2V Clamp 12.3A Ipp Tvs Diode Surface Mount SMAflat
50V Clamp 10A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
53.3V Clamp 11.8A Ipp Tvs Diode Surface Mount SMAflat
53.3V Clamp 9.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
53.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
58.1V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
59V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
600W, 12V, AUTOMOTIVE, BIDIRECTI
600W, 15V, AUTOMOTIVE, BIDIRECTI
600W, 18V, AUTOMOTIVE, BIDIRECTI
600W, 20V, AUTOMOTIVE, BIDIRECTI
600W, 21V, AUTOMOTIVE, BIDIRECTI
600W, 22V, AUTOMOTIVE, BIDIRECTI
600W, 24V, AUTOMOTIVE, BIDIRECTI
600W, 25V, AUTOMOTIVE, BIDIRECTI
600W, 26V, AUTOMOTIVE, BIDIRECTI
600W, 30V, AUTOMOTIVE, BIDIRECTI
600W, 33V, AUTOMOTIVE, BIDIRECTI
64.3V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
64.5V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
71.4V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
76V Clamp 52A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat
9.2V Clamp 54.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9.6V Clamp 52.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 100VWM 162VC DO221AC
TVS DIODE 110VWM 177VC DO221AC
TVS DIODE 120VWM 194VC DO221AC
TVS DIODE 12VWM 19.5VC THIN SMA
TVS DIODE 130VWM 207VC DO221AC
TVS DIODE 17VWM 31.4VC DO221AC
TVS DIODE 21VWM 34.1VC THIN SMA
TVS DIODE 22VWM 35.5VC DO221AC
TVS DIODE 22VWM 35.7VC THIN SMA
TVS DIODE 24VWM 38.9VC DO214AC
TVS DIODE 24VWM 39VC DO221AC
TVS DIODE 24VWM 39VC THIN SMA
TVS DIODE 25VWM 40.6VC THIN SMA
TVS DIODE 26VWM 42.1VC DO214AC
TVS DIODE 26VWM 42.2VC THIN SMA
TVS DIODE 26VWM 42VC DO221AC
TVS DIODE 28VWM 45.5VC DO221AC
TVS DIODE 30VWM 48.4VC DO214AC
TVS DIODE 30VWM 48.4VC DO221AC
TVS DIODE 33VWM 53.1VC DO221AC
TVS DIODE 33VWM 53.3VC DO214AC
TVS DIODE 33VWM 53.6VC THIN SMA
TVS DIODE 36VWM 58.1VC DO214AC
TVS DIODE 36VWM 58.4VC THIN SMA
TVS DIODE 5VWM 9.2VC DO214AC
TVS DIODE 6VWM 10.3VC DO214AC

<< Prev Next >>