Vishay Precision Group SMD 600W 59V TVS Protection Diode SM6T33A-E3/52

Description
600W TVS Diode, Unidirectional, 59V Clamping, SMB, Surface Mount Product overview: SM6T33A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 59V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 59V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T33A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W TVS Diode, Unidirectional, 59V Clamping, SMB, Surface Mount Product overview: SM6T33A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 59V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 59V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T33A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600W 59V TVS Protection Diode
144-SM6T33A-E3/52
SMD 600W 59V TVS Protection Diode 144-SM6T33A-E3/52
600W TVS Diode, Unidirectional, 59V Clamping, SMB, Surface Mount Product overview: SM6T33A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 59V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 59V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T33A-E3/52 can be used for catalog matching and distributor lookup.

600W TVS Diode, Unidirectional, 59V Clamping, SMB, Surface Mount Product overview: SM6T33A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 59V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 59V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T33A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM6T33A-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SM6T33A-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SM6T33A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - SM6T33A-E3/52 - 1097149-SM6T33A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM6T33A-E3/52
1097149-SM6T33A-E3/52
TVS - TVS - Diodes - SM6T33A-E3/52 1097149-SM6T33A-E3/52
Manufacturer: Vishay Win Source Part Number: 1097149-SM6T33A-E3/5 2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 28.2V Minimum Breakdown Voltage: 31.4V Max Clamping Voltage: 45.7V Peak Pulse Current(Ippm): 13.1A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1097149-SM6T33A-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 28.2V
Minimum Breakdown Voltage: 31.4V
Max Clamping Voltage: 45.7V
Peak Pulse Current(Ippm): 13.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - 6997994 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6997994
TVS Diodes 6997994
Vishay SM6T33A-E3/52 TVS Diode

Vishay SM6T33A-E3/52 TVS Diode

Supplier's Site
TVS Diodes - 6997994P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6997994P
TVS Diodes 6997994P
Vishay SM6T33A-E3/52 TVS Diode

Vishay SM6T33A-E3/52 TVS Diode

Supplier's Site
TVS Diodes - 1652500 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1652500
TVS Diodes 1652500
Vishay SM6T33A-E3/52 TVS Diode

Vishay SM6T33A-E3/52 TVS Diode

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T33A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T33A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T33A-E3/52
TVS DIODE 28.2VWM 45.7VC DO214AA

TVS DIODE 28.2VWM 45.7VC DO214AA

Supplier's Site
Tvs Diode, 600W, 28.2V, Unidir, Do-214Aa; Product Range Vishay - 60AC3847 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 28.2V, Unidir, Do-214Aa; Product Range Vishay
60AC3847
Tvs Diode, 600W, 28.2V, Unidir, Do-214Aa; Product Range Vishay 60AC3847
TVS DIODE, 600W, 28.2V, UNIDIR, DO-214AA; Product Range:TRANSZORB Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:28.2V; Clamping Voltage Vc Max:59V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown VoltageRoHS Compliant: Yes

TVS DIODE, 600W, 28.2V, UNIDIR, DO-214AA; Product Range:TRANSZORB Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:28.2V; Clamping Voltage Vc Max:59V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM6T33A-E3/52 SM6T33A-E3/52GICT-ND 1097149-SM6T33A-E3/52 6997994 6997994P SM6T33A-E3/52 60AC3847
Product Name SMD 600W 59V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SM6T33A-E3/52 TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 600W, 28.2V, Unidir, Do-214Aa; Product Range Vishay
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) Do-214aa (smb) DO-214 SMB; DO-214AA (SMBJ) DO-214AA
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data