Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SM6T200CA-E3/5B

Description
Win Source Part Number: 1093920-SM6T200CA-E3 /5B Category: Circuit Protection>TVS - Diodes Series: SM6T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 171V Voltage - Breakdown (Min): 190V Voltage - Clamping (Max) @ Ipp: 274V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.2A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SM6T220CA-E3/52; SM6T220CA-E3/5B; SMBJ170CA; SMBJ170CA-13-F; SMBJP6KE200CA-TP; SMBJ200CA; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM6T200
Request a Quote Datasheet
Description
Win Source Part Number: 1093920-SM6T200CA-E3 /5B Category: Circuit Protection>TVS - Diodes Series: SM6T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 171V Voltage - Breakdown (Min): 190V Voltage - Clamping (Max) @ Ipp: 274V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.2A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SM6T220CA-E3/52; SM6T220CA-E3/5B; SMBJ170CA; SMBJ170CA-13-F; SMBJP6KE200CA-TP; SMBJ200CA; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM6T200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1093920-SM6T200CA-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1093920-SM6T200CA-E3/5B
Circuit Protection - TVS - Diodes 1093920-SM6T200CA-E3/5B
Win Source Part Number: 1093920-SM6T200CA-E3 /5B Category: Circuit Protection>TVS - Diodes Series: SM6T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 171V Voltage - Breakdown (Min): 190V Voltage - Clamping (Max) @ Ipp: 274V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.2A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SM6T220CA-E3/52; SM6T220CA-E3/5B; SMBJ170CA; SMBJ170CA-13-F; SMBJP6KE200CA-TP; SMBJ200CA; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM6T200

Win Source Part Number: 1093920-SM6T200CA-E3/5B
Category: Circuit Protection>TVS - Diodes
Series: SM6T, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 171V
Voltage - Breakdown (Min): 190V
Voltage - Clamping (Max) @ Ipp: 274V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.2A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SM6T220CA-E3/52; SM6T220CA-E3/5B; SMBJ170CA; SMBJ170CA-13-F; SMBJP6KE200CA-TP; SMBJ200CA;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM6T200

Buy Now Datasheet
Singapore, Singapore
600W 171V TVS Protection Diode
144-SM6T200CA-E3/5B
600W 171V TVS Protection Diode 144-SM6T200CA-E3/5B
TVS Diode, 600W, Bidirectional, 171V, DO-214AA, SMB Product overview: SM6T200CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 171V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 171V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T200CA-E3/5B can be used for catalog matching and distributor lookup.

TVS Diode, 600W, Bidirectional, 171V, DO-214AA, SMB Product overview: SM6T200CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 171V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 171V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T200CA-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-SM6T200CA-E3/5BDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 171VWM 274VC DO214AA

TVS DIODE 171VWM 274VC DO214AA

Buy Now Datasheet
TVS Diodes - 112-SM6T200CA-E3/5BTR-ND - DigiKey
Thief River Falls, MN, United States
274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 112-SM6T200CA-E3/5BCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 171VWM 274VC DO214AA

TVS DIODE 171VWM 274VC DO214AA

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T200CA-E3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T200CA-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T200CA-E3/5B
TVS DIODE 171VWM 274VC DO214AA

TVS DIODE 171VWM 274VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1093920-SM6T200CA-E3/5B 144-SM6T200CA-E3/5B 112-SM6T200CA-E3/5BDKR-ND SM6T200CA-E3/5B
Product Name Circuit Protection - TVS - Diodes 600W 171V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AA, SMB Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 274 volts 274 volts 274 volts
VBR 190 volts 190 volts 190 volts
Unlock Full Specs
to access all available technical data