Manufacturer: Vishay
Win Source Part Number: 1097141-SM6T22A-E3/5
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 18.8V
Minimum Breakdown Voltage: 20.9V
Max Clamping Voltage: 30.6V
Peak Pulse Current(Ippm): 20A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
TVS Diode 600W Unidirectional 39.3V Clamping DO-214AA SMB Product overview: SM6T22A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 39.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 39.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T22A-E3/52 can be used for catalog matching and distributor lookup.
30.6V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
30.6V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
30.6V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 18.8VWM 30.6VC DO214AA
600W,22V 5%,UNIDIR,SMB TVS ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097141-SM6T22A-E3/52 | 144-SM6T22A-E3/52 | SM6T22A-E3/52GITR-ND | SM6T22A-E3/52 | 10AH1096 |
| Product Name | TVS - TVS - Diodes - SM6T22A-E3/52 | 600W 39.3V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 600W,22V 5%,unidir,smb Tvs Rohs Compliant Vishay |
| Package | SMB; DO-214AA (SMBJ) | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| VWM | 18.8 volts | ||||
| IPPM | 20 amps | ||||
| VC | 30.6 volts | 30.6 volts | 30.6 volts | ||
| VBR | 20.9 volts | 20.9 volts | 20.9 volts |