10.5V Clamp 57A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 5.8VWM 10.5V DO214AA
TVS DIODE 5.8VWM 10.5V DO214AA
TVS DIODE 5.8VWM 10.5VC DO214AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SM6T6V8A-E3/5BTR-ND | SM6T6V8A-E3/5B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 10.5 volts | 10.5 volts |