30.6V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
30.6V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
30.6V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS Diode, 22V DC, 600W, Bidirectional, SMB, 1.35nF Product overview: SM6T22CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 600W, 1.35nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 600W, 1.35nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T22CA can be used for catalog matching and distributor lookup.
STMicroelectronics SM6T22CA TVS Diode
STMicroelectronics SM6T22CA TVS Diode
STMicroelectronics SM6T22CA TVS Diode
DIODE, TVS, 22V, 600W; Clamping Voltage Vc Max:39.3V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Voltage:22V; Power Dissipation Pd:5W; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
TVS DIODE 18.8VWM 30.6VC SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-3507-2-ND | 144-SM6T22CA | 4864965 | 4864965P | 26M3193 | SM6T22CA |
| Product Name | TVS Diodes | 22V 600W 1.35nF TVS Protection Diode | TVS Diodes | TVS Diodes | Diode, Tvs, 22V, 600W; Clamping Voltage Vc Max Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||
| Package | SMB; DO-214AA, SMB | Tape and Reel | Do-214aa (smb) | DO-214 | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |||
| VC | 30.6 volts | 30.6 volts | ||||
| VBR | 20.9 volts | 20.9 volts |