Manufacturer: Texas Instruments
Win Source Part Number: 082947-LP2995M/NOPB
Packaging: Tube/Rail
Applications: DDR Terminator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 250μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
DDR Terminator PMIC 8-SOIC
DDR Termination Regulator 2.2V to 5.5V 8-Pin SOIC Tube Product overview: LP2995M/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 5.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.2V, 5.5V, SOIC, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP2995M/NOPB can be used for catalog matching and distributor lookup.
IC REGULATOR DDR TERM 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 082947-LP2995M/NOPB | LP2995M/NOPB-ND | 761-LP2995M/NOPB | LP2995M/NOPB |
| Product Name | PMIC - PMIC - Power Management - Specialized - LP2995M/NOPB | Power Management - Specialized | 2.2V 5.5V SOIC Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC |
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 C (32 F) | 0 to 125 C (32 to 257 F) |
| Output Voltage Type | Fixed |